EN
  • EN
  • DE

PIC18F25K80-H/SS

Part No PIC18F25K80-H/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP / PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319148-PIC18F25K80-H/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80-H/SS CAD Model

Description

Microchip Technology PIC18F25K80-H/SS Microcontroller

The PIC18F25K80-H/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for automotive, industrial control systems, consumer electronics, and many other embedded systems that require efficient power management and sophisticated communication protocols.

This MCU is built around Microchip's advanced 8-bit PIC18 architecture, which delivers the computational power and flexibility needed for complex tasks. With its 32KB of flash memory and 2KB of RAM, the PIC18F25K80-H/SS provides ample space for robust application code and data storage. The device also offers 1KB of EEPROM for non-volatile storage of critical data that must be preserved during power cycles.

The PIC18F25K80-H/SS comes in an SSOP-28 (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while still offering sufficient I/O ports for peripheral integration. This MCU operates at a voltage range of 1.8V to 5.5V, allowing for flexible power supply design and compatibility with various electronic components.

One of the standout features of the PIC18F25K80-H/SS is its built-in support for the CAN (Controller Area Network) protocol, making it an excellent choice for automotive networks and industrial automation systems where reliable communication is crucial. The MCU's Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module further extends its connectivity options, enabling serial communication with other microcontrollers, sensors, and actuators.

Additionally, the PIC18F25K80-H/SS boasts an array of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and multiple timers. These features allow for precise sensor readings, control of external devices, and time-sensitive operations. The device also supports various power-saving modes, making it a wise choice for battery-operated devices where power efficiency is paramount.

In summary, the PIC18F25K80-H/SS from Microchip Technology is a versatile and reliable microcontroller that combines robust memory, extensive peripheral integration, and advanced communication features to meet the demands of modern embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess