EN
  • EN
  • DE
  • IT

PIC18F26K42-E/SO

Part No PIC18F26K42-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354023-PIC18F26K42-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K42-E/SO CAD Model

Description

Microchip Technology's PIC18F26K42-E/SO Microcontroller

The PIC18F26K42-E/SO from Microchip Technology is a high-performance microcontroller unit (MCU) that comes in a compact 28-SOIC package. This MCU is a member of the PIC18 family, renowned for its robust architecture, versatile features, and suitability for a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: The device is equipped with an Enhanced Mid-range 8-bit core with a clock speed of up to 64 MHz, providing a balance between power consumption and processing capability.
  • Memory: It boasts 64 KB of flash memory and 4 KB of SRAM, ensuring ample space for complex programs and data buffering.
  • Digital Communication: Integrated peripherals for serial communication include I2C, SPI, and UART modules, making it easy to interface with other digital components and networks.
  • Intelligent Analog: The MCU features advanced analog capabilities with 12-bit Analog-to-Digital Converters (ADC), 5-bit Digital-to-Analog Converters (DAC), and multiple operational amplifiers, supporting sophisticated signal processing tasks.
  • Timers and PWM: Multiple timers, including 16-bit and 32-bit options, along with Capture/Compare/PWM (CCP) modules, provide precise timing and control for a variety of tasks.
  • Low Power Consumption: Designed with power efficiency in mind, it offers several power modes, including Idle and Doze, to minimize energy usage during less intensive operations.
  • Configurability: Configurable logic cells (CLCs) allow for customizable hardware-based logic control, reducing the need for additional external components.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 3.6V, accommodating various power supply designs.

Applications

The PIC18F26K42-E/SO is versatile enough to be used in a multitude of applications. Its robust feature set is particularly well-suited for:

  • Smart home devices and automation systems
  • Automotive electronics, including sensors and control units
  • Industrial automation and process control equipment
  • Medical devices and diagnostic equipment
  • Wearable technology and portable electronics

Microchip Technology's commitment to quality and long-term availability makes the PIC18F26K42-E/SO an excellent choice for both prototyping and mass production. Its combination of performance, integrated features, and adaptability ensures that it can meet the demands of complex and varied applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2021 $50.4252
30+ $3.4479 $103.4370
45+ $3.3402 $150.3090
62+ $3.2324 $200.4088
81+ $3.1247 $253.1007
108+ $2.8014 $302.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess