EN
  • EN
  • DE
  • IT

PIC18F26K42-I/SP

Part No PIC18F26K42-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Number of I/O 25
Family Name PIC18F26K42
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848127-PIC18F26K42-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F26K42-I/SP CAD Model

Description

Microchip Technology's PIC18F26K42-I/SP Microcontroller

The PIC18F26K42-I/SP from Microchip Technology is a high-performance microcontroller that combines the versatility of the PIC18 series with enhanced features to tackle a wide range of embedded system applications. This 8-bit microcontroller is designed to operate at a maximum frequency of 64 MHz, providing robust processing capabilities for complex tasks.

Encased in a 28-pin SPDIP (Single In-Line Package), the PIC18F26K42-I/SP offers a compact solution for space-constrained designs. It is equipped with 64 KB of flash memory, which is ample for storing large application code, and 4 KB of RAM for efficient data handling. Additionally, it features 1 KB of EEPROM, which can be used to store non-volatile data that must be preserved between power cycles.

One of the standout features of this microcontroller is its Core Independent Peripherals (CIPs). These peripherals can operate autonomously without the need for CPU intervention, which significantly reduces power consumption and allows for more efficient multitasking. With CIPs such as Configurable Logic Cells (CLCs), Complementary Waveform Generator (CWG), and multiple communication interfaces like SPI, I2C, and UART, designers have the flexibility to create complex applications with ease.

The PIC18F26K42-I/SP also boasts 12-bit Analog-to-Digital Converters (ADCs) with Computation (ADCC) that simplify the implementation of advanced analog sensing and monitoring functions. This, combined with the multiple PWM outputs and a variety of timers, makes the microcontroller ideal for precision control applications such as motor control, lighting systems, and power management.

For security-conscious applications, the PIC18F26K42-I/SP includes features such as memory access partitioning and Device Information Area (DIA) that help protect the device from unauthorized access and firmware copying. Additionally, it supports low-power operation modes, making it suitable for battery-powered and energy-saving applications.

Overall, the PIC18F26K42-I/SP by Microchip Technology is a powerful and versatile microcontroller that offers a perfect blend of performance, memory, and advanced peripherals to meet the needs of a wide array of embedded system designs.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6516 $51.1676
27+ $3.8167 $103.0509
41+ $3.6975 $151.5975
56+ $3.5782 $200.3792
73+ $3.4589 $252.4997
97+ $3.1011 $300.8067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess