EN
  • EN
  • DE

PIC18F26K83-I/ML

Part No PIC18F26K83-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN / PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F26
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1322777-PIC18F26K83-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F26K83-I/ML CAD Model

Description

Microchip Technology's PIC18F26K83-I/ML Microcontroller

The PIC18F26K83-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed to offer a versatile and powerful solution for a wide range of embedded applications. This 8-bit microcontroller integrates advanced features with Microchip's enhanced mid-range architecture to deliver efficient operation and robust functionality in a compact form factor.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced instruction set for improved application flexibility and higher efficiency.
  • Memory: It boasts 64 KB of flash memory, 4 KB of RAM, and 1 KB of EEPROM, providing ample space for complex programs and data storage.
  • Speed: With an operating speed of up to 64 MHz, the PIC18F26K83-I/ML ensures swift processing capabilities, making it suitable for time-sensitive tasks.
  • Communication Peripherals: The MCU features multiple communication interfaces, including UART, SPI, and I2C modules, allowing for easy integration with other components and systems.
  • Analog-to-Digital Converter: It is equipped with a 12-bit, 24-channel Analog-to-Digital Converter (ADC) that provides precise measurement capabilities for analog signals.
  • Operating Voltage: The microcontroller operates within a voltage range of 1.8V to 5.5V, catering to low-power and variable power supply applications.
  • Packaging: The PIC18F26K83-I/ML comes in a 28-pin QFN package, offering a space-saving solution without compromising on input/output options.
  • Temperature Range: It is designed to function within the extended industrial temperature range, from -40°C to +85°C, ensuring reliability under harsh conditions.

Applications:

The versatility of the PIC18F26K83-I/ML makes it an ideal choice for a broad spectrum of applications, including industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its robust set of features supports complex algorithms and communication protocols, enabling developers to create sophisticated and responsive embedded solutions.

Overall, the PIC18F26K83-I/ML from Microchip Technology is a feature-rich and reliable microcontroller that offers the perfect blend of performance, memory, and peripherals, tailored to meet the demands of modern embedded design challenges.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3832 $53.8320
23+ $4.4170 $101.5910
36+ $4.2790 $154.0440
49+ $4.1409 $202.9041
63+ $4.0029 $252.1827
84+ $3.5888 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,515 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess