EN
  • EN
  • DE

PIC18F26K83-I/SO

Part No PIC18F26K83-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F26
Standard Package 27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345639-PIC18F26K83-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K83-I/SO CAD Model

Description

Microchip Technology's PIC18F26K83-I/SO

The PIC18F26K83-I/SO from Microchip Technology is a high-performance microcontroller unit (MCU) that is part of the PIC18 family, renowned for its robust architecture and versatility in handling a wide range of embedded applications. This 8-bit MCU comes in a compact 28-pin SOIC package and is designed to operate with an enhanced mid-range core that features a 16-level deep hardware stack and 31-level deep software stack.

Equipped with a 64 MHz internal oscillator, the PIC18F26K83-I/SO provides a fast processing capability with a maximum CPU speed of 16 MIPS (Million Instructions Per Second). This speed, combined with up to 64 KB of Flash memory and 4 KB of RAM, enables the microcontroller to handle complex algorithms and processes, making it suitable for a diverse range of applications including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

One of the key features of the PIC18F26K83-I/SO is its rich set of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I2C modules for easy data transfer and connectivity. Additionally, it offers a 12-bit Analog-to-Digital Converter (ADC) with computation, multiple PWM outputs, and Comparators which are essential for real-time control and monitoring tasks.

The MCU also features an extensive set of core-independent peripherals (CIPs) that offload the CPU from handling complex control tasks. This includes Configurable Logic Cells (CLC), Complementary Waveform Generators (CWG), and a Numerically Controlled Oscillator (NCO), which help in creating custom hardware-based logic and timing solutions without additional code.

For enhanced system reliability, the PIC18F26K83-I/SO comes with a range of safety features, including Power-on Reset (POR), Brown-out Reset (BOR), Windowed Watchdog Timer (WWDT), and a Fail-Safe Clock Monitor (FSCM). These features ensure the system continues to operate safely under adverse conditions.

Lastly, the device is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified development and faster time to market. This support, combined with the microcontroller's power and versatility, makes the PIC18F26K83-I/SO an excellent choice for designers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3446 $60.2028
43+ $2.7443 $118.0049
66+ $2.6586 $175.4676
90+ $2.5728 $231.5520
117+ $2.4871 $290.9907
156+ $2.2298 $347.8488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess