EN
  • EN
  • DE
  • IT

PIC18F27K42-E/SS

Part No PIC18F27K42-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169102-PIC18F27K42-E/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC18F27K42-E/SS CAD Model

Description

Microchip Technology PIC18F27K42-E/SS Microcontroller

The PIC18F27K42-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This MCU is part of the PIC18 family, well-known for its robust architecture, rich feature set, and versatility in various applications.

The device operates at a maximum frequency of 64 MHz with a wide operating voltage range from 1.8V to 3.6V, which makes it suitable for low-power applications. It comes equipped with 128 KB of flash memory and 8 KB of SRAM, providing ample space for complex programs and data storage. Additionally, the PIC18F27K42-E/SS offers 1024 bytes of EEPROM, which is useful for non-volatile data storage that needs to be preserved during power cycles.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog sensing capabilities. The device also has multiple communication interfaces, such as SPI, I2C, UART/USART, which enable it to interface with various sensors, actuators, and other microcontrollers or microprocessors.

The PIC18F27K42-E/SS supports five 16-bit timers, one 24-bit timer, and three 10-bit PWM modules, providing precise timing and control for tasks such as motor control, LED dimming, and custom wave generation. For safety-critical applications, the MCU features a Windowed Watchdog Timer (WWDT) and a Brown-out Reset (BOR).

With its 28-pin SSOP (Shrink Small Outline Package) form factor, the PIC18F27K42-E/SS is compact and suitable for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments. Moreover, this MCU is fully supported by Microchip's software development tools, including MPLAB X IDE and MPLAB Code Configurator, which simplify the development process and reduce time to market.

In summary, the PIC18F27K42-E/SS from Microchip Technology is a feature-rich and reliable microcontroller that offers an optimal balance between power consumption and performance, making it an excellent choice for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6858 $53.4864
19+ $5.4858 $104.2302
29+ $5.3143 $154.1147
39+ $5.1429 $200.5731
51+ $4.9715 $253.5465
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 586 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess