EN
  • EN
  • DE

PIC18F27K42-I/SS

Part No PIC18F27K42-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F27
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337615-PIC18F27K42-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F27K42-I/SS CAD Model

Description

Microchip Technology's PIC18F27K42-I/SS Microcontroller

The PIC18F27K42-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is part of Microchip's extensive PIC18 family, designed to offer both flexibility and efficiency for a variety of embedded applications. The PIC18F27K42-I/SS is well-suited for projects that require sophisticated control and robust operation in sectors such as industrial automation, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

With a 28-pin SSOP (Shrink Small Outline Package) form factor, this microcontroller integrates advanced features while maintaining a compact footprint. It operates at a maximum frequency of 64 MHz, driven by an internal oscillator, which allows for precise timing and control. The MCU is built on an enhanced mid-range 8-bit architecture with an extended instruction set, providing developers with the flexibility to write complex programs with ease.

Key features of the PIC18F27K42-I/SS include:

  • Memory: It boasts 128 KB of flash memory, 8 KB of SRAM, and 256 bytes of EEPROM, making it capable of handling a significant amount of code and data storage.
  • Peripherals: The device comes with a rich set of peripherals, including multiple 10-bit Analog-to-Digital Converters (ADCs), 5-bit Digital-to-Analog Converters (DACs), Comparators, and a host of communication interfaces such as SPI, I2C, and EUSART for serial communication.
  • PWM Modules: The inclusion of 10-bit PWM modules allows for precise control over motor functions and other applications requiring variable power output.
  • Configurable Logic Cell (CLC): Integrated CLCs enable the creation of custom logic functions, which can simplify hardware design and reduce the need for additional components.
  • Power Management: It features a variety of power modes, including Idle and Doze, to optimize power consumption for battery-powered or energy-saving applications.

The PIC18F27K42-I/SS also supports Microchip's MPLAB Code Configurator (MCC) and MPLAB X Integrated Development Environment (IDE), which streamline the development process through graphical programming and advanced debugging tools. With its robust feature set and support for a wide voltage range of 1.8V to 5.5V, the PIC18F27K42-I/SS MCU stands out as a versatile and reliable choice for designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5960 $50.5560
27+ $3.7711 $101.8197
42+ $3.6532 $153.4344
57+ $3.5354 $201.5178
74+ $3.4176 $252.9024
98+ $3.0640 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess