EN
  • EN
  • DE
  • IT

PIC18F27Q83T-I/5N

Part No PIC18F27Q83T-I/5N
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000471-PIC18F27Q83T-I/5N
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR) Cut Tape (CT)
Speed 64MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-VQFN (6x6)
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q83T-I/5N CAD Model

Description

Microchip Technology's PIC18F27Q83T-I/5N Microcontroller

The PIC18F27Q83T-I/5N is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the PIC18 Q83 family, which is designed to deliver exceptional computational speed and functionality for a variety of applications. With its advanced features and robust design, the PIC18F27Q83T-I/5N is suitable for use in automotive, industrial, and consumer electronics where reliability and efficiency are paramount.

Key Features:

  • Core Processor: The MCU is built around a powerful PIC18 core with a maximum CPU speed of 64 MHz, providing the capability to handle complex tasks and algorithms with ease.
  • Program Memory: It boasts a substantial flash memory of 128 KB, allowing ample space for application code and data storage.
  • RAM: Equipped with 4 KB of SRAM, the device ensures smooth and efficient operation for multitasking and data manipulation.
  • I/O Pins: The microcontroller features 24 versatile input/output pins, giving developers the flexibility to connect a wide range of peripherals and sensors.
  • Communication Interfaces: A rich set of communication peripherals, including I2C, SPI, and UART, provide seamless connectivity options for embedded systems.
  • Operational Voltage: The operational voltage range of 2.3V to 5.5V makes it highly adaptable to different power environments and applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for demanding conditions.
  • Packaging: The MCU comes in a 28-pin 5x5mm UQFN package, which is ideal for space-constrained applications.

The PIC18F27Q83T-I/5N also features advanced peripherals such as a 12-bit ADC with computation, multiple PWM modules, and comparators. These integrated components enable the development of sophisticated control systems without the need for additional external components. The MCU is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries, which simplify the development process and reduce time to market.

In summary, the PIC18F27Q83T-I/5N from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a wide range of applications where performance, efficiency, and reliability are essential.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess