EN
  • EN
  • DE
  • IT

PIC16C621AT-04I/SS

Part No PIC16C621AT-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C621A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C621AT-04ISS, PIC16C621AT-04ISS-NDR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889373-PIC16C621AT-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C621AT-04I/SS CAD Model

Description

Product Overview: PIC16C621AT-04I/SS

The PIC16C621AT-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It belongs to Microchip's extensive range of PIC microcontrollers, renowned for their robust architecture and versatility in various electronic applications. This particular model is designed to deliver efficient performance for a wide array of applications, ranging from automotive systems to consumer electronics.

Key Features

  • Core: The device is built around a powerful PIC microcontroller core, featuring a RISC architecture that enables the execution of most instructions in a single cycle, enhancing overall performance.
  • Program Memory: It comes with 1.75KB of onboard program memory, providing ample space for application code in small to medium complexity projects.
  • Data Memory: The microcontroller includes 96 bytes of RAM and 128 bytes of EEPROM data memory, suitable for data logging and parameter storage.
  • I/O Pins: The PIC16C621AT-04I/SS offers 13 general-purpose I/O pins, allowing for flexible interfacing with external peripherals and sensors.
  • Speed: Operating at a speed of 4 MHz, this microcontroller delivers a balanced performance for applications that require a moderate processing speed.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
  • Package: The SSOP (Shrink Small Outline Package) form factor makes it suitable for space-constrained applications, while the surface-mount design allows for modern PCB assembly processes.

Applications

The PIC16C621AT-04I/SS is versatile enough to be used in a variety of applications, including but not limited to:

  • Embedded control systems
  • Automotive modules
  • Home appliances
  • Industrial automation
  • Consumer electronics

With its robust set of features and Microchip's commitment to quality, the PIC16C621AT-04I/SS microcontroller is an excellent choice for designers looking for a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3342 $53.3420
23+ $4.3768 $100.6664
36+ $4.2401 $152.6436
49+ $4.1033 $201.0617
64+ $3.9665 $253.8560
85+ $3.5562 $302.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess