EN
  • EN
  • DE

PIC18F442-I/ML

Part No PIC18F442-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792091-PIC18F442-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F442
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18F442-I/ML CAD Model

Description

Microchip Technology's PIC18F442-I/ML Microcontroller

The PIC18F442-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and reliability in a wide range of applications. This microcontroller is designed to offer both the power and the flexibility to meet the demands of advanced level projects and embedded systems.

At the heart of the PIC18F442-I/ML is an 8-bit PIC® microcontroller which operates at a maximum speed of 40 MHz. It comes with a substantial 16 KB of flash memory, which provides ample space for complex programs, and 768 bytes of RAM for efficient data handling. Additionally, it is equipped with 256 bytes of EEPROM, allowing for easy data storage without the need for external memory components.

The device is housed in a compact 44-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. Its I/ML suffix indicates the industrial temperature range it can operate in, from -40°C to +85°C, and the QFN package it comes in, ensuring its durability and reliability even in harsh environments.

The microcontroller's rich set of peripherals includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise sensor readings and analog input. For communication purposes, it supports various serial interfaces, including USART, SPI, and I2C, enabling it to connect with other microcontrollers, sensors, and modules.

The PIC18F442-I/ML also features two Capture/Compare/PWM (CCP) modules, which are essential for generating accurate timed sequences, PWM signals for motor control, and handling capture and compare tasks. Furthermore, the device includes a Programmable Low Voltage Detect (PLVD) module, which can be used to monitor power supply levels, ensuring the microcontroller operates within safe parameters.

This microcontroller is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which provides a comprehensive development platform with advanced debugging tools and programmer support. Whether you're developing industrial control systems, automotive applications, or complex IoT devices, the PIC18F442-I/ML offers a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess