EN
  • EN
  • DE

PIC18F44J10-I/PT

Part No PIC18F44J10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037498-PIC18F44J10-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F44J10-I/PT CAD Model

Description

Microchip Technology PIC18F44J10-I/PT Microcontroller

The PIC18F44J10-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient control and robust operation in various applications. This MCU is part of the PIC18F series, which is well-known for its enhanced features and versatile capabilities suitable for a wide range of embedded systems.

This microcontroller operates with a maximum CPU speed of 40 MHz, providing a swift response and processing capability. It is built around a powerful PIC18 core with an extended instruction set for improved performance. The device includes 16 KB of flash memory, allowing ample space for application code, and 768 bytes of RAM for data storage, which is essential for real-time operations and complex algorithms.

The PIC18F44J10-I/PT is equipped with a 10-bit, 13-channel Analog-to-Digital Converter (ADC) that enables precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. It also features two Capture/Compare/PWM (CCP) modules, which are invaluable for generating precise timing sequences, pulse width modulation, and handling capture and compare events.

The MCU comes in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mounted technology, providing a compact footprint for space-constrained applications. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in extreme environments.

Connectivity is facilitated through multiple serial communication interfaces, including SPI, I²C, and USART, which are essential for communication with peripherals, other microcontrollers, or network modules. The MCU also offers a range of programmable digital I/O pins, enhancing its adaptability to different tasks and interfaces.

The PIC18F44J10-I/PT is supported by Microchip's comprehensive development tools, including MPLAB X IDE and MPLAB Code Configurator, which streamline the development process from initial design to final deployment. With these tools, developers can easily write, debug, and deploy applications tailored to their specific needs.

In summary, the PIC18F44J10-I/PT microcontroller from Microchip Technology is a versatile and powerful solution for a wide array of embedded applications, offering a balanced combination of performance, memory, and peripheral integration in a small package.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6201 $52.9608
19+ $5.4318 $103.2042
29+ $5.2621 $152.6009
40+ $5.0924 $203.6960
51+ $4.9226 $251.0526
68+ $4.4134 $300.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess