EN
  • EN
  • DE

PIC18F4580-I/P

Part No PIC18F4580-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655570-PIC18F4580-I/P
Base Product Number PIC18F4580
Supplier Device Package 40-PDIP
Package / Case 40-DIP (0.600", 15.24mm)
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Oscillator Type Internal
Data Converters A/D 11x10b
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
RAM Size 1.5K x 8
EEPROM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 32KB (16K x 16)
Number of I/O 36
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Connectivity CANbus, I2C, SPI, UART/USART
Speed 40MHz
Core Size 8-Bit
Core Processor PIC
Programmable Verified
Product Status Active
Package Tube
Series PIC® 18F
Mfr Microchip Technology
Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Ultra Librarian 3D Model Ultra Librarian PIC18F4580-I/P CAD Model

Description

Microchip Technology's PIC18F4580-I/P Microcontroller

The PIC18F4580-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This versatile and powerful MCU is designed to cater to a wide range of applications, from automotive systems to industrial controls, and consumer electronics. The PIC18F4580-I/P is particularly notable for its advanced features and capabilities, which make it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

At the heart of the PIC18F4580-I/P is an 8-bit, flash-based CPU, which operates at a maximum speed of 40 MHz. This robust processing capability is complemented by 32KB of flash memory, 1,536 bytes of RAM, and 256 bytes of EEPROM. This combination of memory resources ensures ample space for complex application code and data storage, facilitating efficient and flexible program execution.

One of the standout features of the PIC18F4580-I/P is its integrated 10-bit analog-to-digital converter (ADC), which offers up to 13 channels. This allows for precise measurement of analog signals, making it an excellent choice for sensor interfacing and data acquisition tasks. Additionally, the MCU includes two capture/compare/PWM modules and a synchronous serial port (SSP) with SPI and I2C capabilities, further expanding its utility in various applications.

Connectivity options are robust, with the PIC18F4580-I/P featuring a CAN (Controller Area Network) module compliant with the CAN 2.0B standard. This makes it particularly well-suited for automotive applications where reliable data communication is critical. Furthermore, the device includes a USART module, providing full-duplex serial communication, which is essential for RS-232, RS-485, and other serial communication standards.

Designed with power efficiency in mind, the PIC18F4580-I/P supports power-managed modes, including Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and programmable low-voltage detection. These features enable the development of energy-conscious applications that require reliable operation even under varying power conditions.

The PIC18F4580-I/P comes in a 40-pin PDIP (Plastic Dual In-line Package) form factor, ensuring ease of integration into a wide variety of circuit boards and systems. With its robust set of features and Microchip's reputation for quality, the PIC18F4580-I/P is a top choice for designers seeking a dependable and flexible microcontroller solution.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,528 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess