Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792103-PIC18F4680-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4680
Introduction Date July 10, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4680-E/PT CAD Model

Description

Overview of Microchip Technology's PIC18F4680-E/PT

The PIC18F4680-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored for a wide range of applications. This MCU is part of the PIC18F series, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters.

Key Features

  • Core: The device is built around a powerful PIC18 core with an 8-bit architecture, providing a perfect blend of performance and efficiency for embedded systems.
  • Memory: It comes with 32KB of flash memory, offering ample space for program storage, and 1536 bytes of RAM for efficient data handling.
  • Input/Output: This MCU includes 40 versatile I/O pins, allowing for flexible connection to peripheral devices and user interfaces.
  • Analog-to-Digital Converter: The onboard 10-bit A/D converter with up to 13 channels enables precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols including USART, SPI, and I²C, facilitating easy integration with other digital systems and components.
  • Operating Voltage: The operating voltage range of 4.2V to 5.5V allows for stable operation in various power environments.
  • Temperature Range: The robust design ensures reliable performance across an industrial temperature range of -40°C to 85°C.

Applications

The PIC18F4680-E/PT is suitable for an array of applications due to its versatile feature set. It's particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Robotics
  • Smart home devices
  • Medical devices
  • Consumer electronics

Package and Availability

The MCU is available in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Its extended temperature range and robust packaging make it a reliable choice for both commercial and industrial environments. With Microchip's commitment to long-term availability, the PIC18F4680-E/PT is a future-proof choice for designers looking to incorporate a dependable MCU into their products.

For more information, datasheets, and support resources, interested parties are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6265 $73.8795
5+ $20.2064 $101.0320
8+ $19.5749 $156.5992
11+ $18.9435 $208.3785
14+ $18.3120 $256.3680
19+ $16.4177 $311.9363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention