EN
  • EN
  • DE

PIC18F46K22-I/ML

Part No PIC18F46K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238275-PIC18F46K22-I/ML
Manufacturer Homepage www.microchip.com
Family Name PIC18F46K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22-I/ML CAD Model

Description

Product Overview: PIC18F46K22-I/ML

The PIC18F46K22-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC18F K22 family and is designed to offer both power efficiency and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more.

Featuring a robust 8-bit architecture, the PIC18F46K22-I/ML is equipped with an array of features that facilitate complex tasks and enhance system performance. The device operates at a maximum frequency of 64 MHz, providing ample processing power for time-sensitive operations. Its enhanced flash memory of 64 KB allows for ample program storage, while 3,840 bytes of RAM ensure smooth data handling and multitasking.

The MCU's integrated 10-bit analog-to-digital converter (ADC) with up to 28 channels enables precise analog signal measurement, which is essential for sensor interfacing and data acquisition. Additionally, the device includes two comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications, further broadening its utility.

Connectivity is a key aspect of the PIC18F46K22-I/ML, which boasts various serial communication interfaces such as SPI, I2C, and EUSART, allowing for easy integration with other devices and peripherals. The MCU also supports USB connectivity, which is essential for modern applications requiring fast data transfer and device programming.

The PIC18F46K22-I/ML is designed with power management in mind, featuring multiple sleep modes and an on-chip voltage regulator to minimize power consumption during idle periods. This makes it particularly suitable for battery-operated devices where energy efficiency is critical.

Housed in a 44-pin QFN package, the PIC18F46K22-I/ML offers a compact footprint that is beneficial for space-constrained applications. Its extended temperature range ensures reliable operation in harsh environments, and the MCU is also available in other package options to suit various design requirements.

In summary, the PIC18F46K22-I/ML from Microchip Technology is a feature-rich and versatile MCU that delivers performance, efficiency, and connectivity, making it an excellent choice for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,353 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess