EN
  • EN
  • DE

PIC18F47Q10-I/P

Part No PIC18F47Q10-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40DIP / PIC PIC® XLP™ 18Q, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.53K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F47
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 10
Win Source Part Number 1322030-PIC18F47Q10-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F47Q10-I/P CAD Model

Description

Microchip Technology PIC18F47Q10-I/P Microcontroller

The PIC18F47Q10-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 8-bit MCU is designed to operate with an enhanced mid-range architecture, making it ideal for a variety of applications in the industrial, automotive, and consumer electronics sectors.

With a versatile set of features, the PIC18F47Q10-I/P offers 64KB of flash memory, providing ample space for complex program code. It also incorporates 4KB of SRAM and 1KB of EEPROM, which are essential for efficient data storage and retention across power cycles. The device operates at a wide voltage range of 1.8V to 5.5V, ensuring compatibility with both low-power and standard applications.

The MCU comes equipped with a 64MHz internal oscillator, which provides a reliable clock source for the device's operations. Additionally, it supports a variety of communication protocols, including I2C, SPI, and EUSART, which allow for seamless integration into existing systems and easy communication with other devices.

One of the key advantages of the PIC18F47Q10-I/P is its 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enabling precise analog signal measurements and complex calculations to be performed directly within the ADC module. This offloads processing from the CPU, allowing for more efficient use of the MCU's resources.

The microcontroller's robust set of peripherals includes five Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) module, which are highly beneficial for control-oriented tasks. The device also features a Configurable Logic Cell (CLC) module that allows users to create custom logic functions, further enhancing its flexibility.

For enhanced security and system reliability, the PIC18F47Q10-I/P incorporates features such as Memory Access Partition (MAP), Device Information Area (DIA), and Peripheral Pin Select (PPS), which provide improved control over memory and I/O configurations.

Overall, the Microchip PIC18F47Q10-I/P microcontroller is a robust, feature-rich solution suitable for a wide range of applications requiring reliability, versatility, and performance. Its extensive set of integrated features and peripherals make it a top choice for designers looking to create sophisticated electronic systems with minimal external components.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0500 $54.4500
21+ $4.9641 $104.2461
32+ $4.8090 $153.8880
43+ $4.6538 $200.1134
56+ $4.4987 $251.9272
75+ $4.0333 $302.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess