EN
  • EN
  • DE

PIC18F56K42T-I/PT

Part No PIC18F56K42T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 43x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number PIC18F56K42
Other Names PIC18F56K42T-I/PT-CT,PIC18F56K42T-I/PT-DKR,PIC18F56K42T-I/PT-TR
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264320-PIC18F56K42T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F56K42T-I/PT CAD Model

Description

Microchip Technology's PIC18F56K42T-I/PT Microcontroller

The PIC18F56K42T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This MCU belongs to the PIC18 family, which is renowned for its robust architecture, rich peripheral set, and ease of use, making it an ideal choice for both complex and straightforward projects.

Key Features and Specifications:

  • Core: PIC18 with a maximum CPU speed of 64 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 64 KB of Flash memory and 4 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Communication: Includes multiple communication interfaces such as UART, SPI, and I2C, facilitating versatile connections with other devices and peripherals.
  • Analog Features: Comes with a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurement and processing.
  • Timers and PWM: Features various timers and 10-bit PWM modules, which are essential for timing and control applications.
  • Package: Available in a TQFP (Thin Quad Flat Pack) type package with 64 pins, offering a compact footprint for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range, making it reliable for use in harsh environments.
  • Power Management: Integrated Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power-up sequences.
  • Configurable Logic Cell (CLC): Provides customizable combinational and sequential logic, enhancing the flexibility and functionality of the device without additional components.
  • Peripheral Pin Select (PPS): Enables users to map digital I/O to optimize board layout and simplify PCB design.

Overall, the PIC18F56K42T-I/PT MCU from Microchip Technology is a versatile and powerful solution for developers looking to create advanced applications in areas such as industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its rich feature set and high level of integration allow for reduced development time and increased system reliability. Whether you're designing a simple prototype or a complex system, this microcontroller provides the necessary tools to bring your project to life with efficiency and ease.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6590 $77.3180
4+ $31.7198 $126.8792
6+ $30.7288 $184.3728
8+ $29.7378 $237.9024
11+ $28.7468 $316.2148
14+ $25.7727 $360.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess