EN
  • EN
  • DE
  • IT

PIC18F65J15-I/PT

Part No PIC18F65J15-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 50
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210130-PIC18F65J15-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F65J15-I/PT CAD Model

Description

The PIC18F65J15-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and efficiency in a wide range of applications. This particular MCU is part of the PIC18F family, which is well-suited for applications requiring complex algorithms and a variety of I/O operations. It is commonly used in industrial controls, automotive systems, consumer electronics, and communication devices.

Key Features

  • Core: PIC
  • Speed: Up to 12 MIPS performance at 3V
  • Memory: 32KB of Enhanced Flash program memory with self-read/write capability, 2KB of RAM, and 1KB of EEPROM
  • Digital Communication: Features various serial communication modules including USART, SPI, and I2C
  • Timers: Multiple 16-bit and 8-bit timers
  • ADC: 10-bit, up to 13 channels of Analog-to-Digital Converter
  • I/O Pins: 35 high-current sink/source I/O pins
  • Temperature Range: -40°C to +85°C operational temperature range
  • Package: 64-TQFP (PT) package

Advanced Peripherals

The PIC18F65J15-I/PT is equipped with advanced peripherals that enhance its functionality. These include a Charge Time Measurement Unit (CTMU) for capacitive touch applications, a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, and Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other PWM applications.

Power Management

Microchip's PIC18F65J15-I/PT also features power-managed modes, including nanoWatt Technology, which allows for extremely low power consumption during sleep states, making it ideal for battery-powered and power-sensitive applications.

Development Support

Developers can take advantage of Microchip's extensive support network, including the MPLAB Integrated Development Environment (IDE) for project management and development, and a broad range of development kits and debugging tools designed to expedite the development process.

Quality and Reliability

As with all Microchip products, the PIC18F65J15-I/PT is built to meet high standards of quality and reliability, ensuring consistent performance and a long operational lifespan for the end application.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7272 $52.3632
14+ $7.1608 $100.2512
22+ $6.9371 $152.6162
30+ $6.7133 $201.3990
39+ $6.4895 $253.0905
52+ $5.8182 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,222 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess