EN
  • EN
  • DE

PIC18F65K90-I/PT

Part No PIC18F65K90-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 53
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061897-PIC18F65K90-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F65K90-I/PT CAD Model

Description

Microchip Technology's PIC18F65K90-I/PT Microcontroller

The PIC18F65K90-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications. It is part of the PIC18F K90 family, which is well-known for its advanced features and capabilities, making it an ideal choice for projects that require reliable and efficient performance.

Key Features:

  • Core: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels.
  • Flash Memory: 32 KB of programmable flash memory, which is enough to handle complex programs and algorithms.
  • RAM: 2048 bytes of RAM for data storage and processing.
  • EEPROM: 1024 bytes of data EEPROM for non-volatile storage.
  • Speed: Up to 16 MIPS performance with a 64 MHz internal oscillator.
  • I/O Pins: 53 high-current sink/source I/O pins for connecting to other components and peripherals.
  • Analog-to-Digital Converter (ADC): 12-bit ADC with up to 24 channels, providing precise analog to digital conversions.
  • Communication Interfaces: Multiple communication interfaces including EUSART, SPI, and I²C for versatile connectivity options.
  • Timers: Four timers, including one 8-bit timer and three 16-bit timers.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.
  • Package: 64-pin TQFP (Thin Quad Flat Pack) for easy integration into a wide range of applications.

This MCU is ideal for developers looking to implement complex tasks in areas such as automotive systems, industrial control, home automation, and consumer electronics. Its robust set of peripherals and interfaces, combined with the high-speed processing capabilities, make the PIC18F65K90-I/PT a versatile and efficient solution for sophisticated electronic designs.

With Microchip's commitment to quality, this microcontroller is designed for long-term reliability and performance, ensuring that your projects are built on a solid foundation. Whether you're an experienced engineer or a hobbyist, the PIC18F65K90-I/PT offers the features and flexibility to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3426 $50.0556
15+ $6.8453 $102.6795
23+ $6.6313 $152.5199
32+ $6.4174 $205.3568
41+ $6.2035 $254.3435
54+ $5.5618 $300.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess