EN
  • EN
  • DE

PIC18F6620T-I/PT

Part No PIC18F6620T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000783-PIC18F6620T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Cable Assemblies
Packaging Tape and Reel
Speed 25MHz
Core Size 8-Bit
Connectivity I²C, SPI, UART/USART
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Program Memory Type FLASH
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian PIC18F6620T-I/PT CAD Model

Description

Product Overview: PIC18F6620T-I/PT

The PIC18F6620T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This advanced 8-bit microcontroller is designed with a focus on versatility and efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The PIC18F6620T-I/PT is built around a powerful PIC18 core with a maximum CPU speed of 10 MIPS (million instructions per second), providing robust processing capabilities for complex tasks.
  • Memory: It comes with 64KB of flash memory for program storage, ensuring ample space for your application code. Additionally, it includes 3.8KB of RAM for data storage and 1KB of EEPROM for non-volatile data retention.
  • I/O Ports: The device offers a total of 52 I/O pins, which gives designers the flexibility to connect a wide array of peripherals and interfaces to the MCU.
  • Temperature Range: This MCU operates over an extended temperature range, from -40°C to 85°C, making it suitable for harsh environments.
  • Power Management: Equipped with power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the PIC18F6620T-I/PT ensures reliable operation during power fluctuations.
  • Communication Peripherals: It supports various communication protocols including USART, SPI, and I2C, allowing for easy integration into communication networks.
  • Packaging: The MCU is available in a TQFP (Thin Quad Flat Package) with 64 pins, providing a compact footprint for space-constrained applications.

Applications:

The versatile nature of the PIC18F6620T-I/PT makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart sensors
  • Consumer electronics

With its robust feature set and Microchip's reputation for quality, the PIC18F6620T-I/PT is a reliable choice for designers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess