EN
  • EN
  • DE

PIC18F66J60-I/PT

Part No PIC18F66J60-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 41.667MHz
Number of I/O 39
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3808 x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 276368-PIC18F66J60-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F66J60-I/PT CAD Model

Description

Microchip Technology PIC18F66J60-I/PT Description

The PIC18F66J60-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This particular MCU stands out due to its integrated Ethernet controller, which makes it an ideal solution for networked devices within the Internet of Things (IoT) domain, as well as for industrial, home automation, and embedded networking applications.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 41.25 MHz
  • Memory: 64KB of Flash program memory, 3,840 bytes of RAM, and 1 KB of Ethernet buffer
  • Peripherals: Integrated 10Base-T Ethernet MAC and PHY, 35 I/O pins, 8 x 10-bit ADC channels, timers, and PWM modules
  • Communication: SPI, I2C, and USART interfaces for serial communication
  • Operating Voltage: 2.0V to 3.6V
  • Temperature Range: -40°C to +85°C
  • Packaging: 64-TQFP (Thin Quad Flat Package)

The PIC18F66J60-I/PT's Ethernet support is a standout feature, enabling direct connection to a network, which simplifies the process of remote monitoring, control, and firmware updates. The device includes a fully featured Ethernet interface with a built-in MAC and PHY, reducing the need for additional components and thus saving on both space and cost.

In addition to its networking capabilities, the PIC18F66J60-I/PT boasts a rich set of integrated peripherals. These include analog-to-digital converters (ADCs), serial communication interfaces, and multiple timers, making it a versatile choice for a variety of complex tasks. Its robust set of features, along with its operating voltage and temperature range, ensure that the MCU can perform reliably in challenging environments.

Designed with power efficiency in mind, the PIC18F66J60-I/PT is suitable for applications where power consumption is a critical factor. The MCU's flexible clocking options allow for tuning the performance and power usage according to the specific requirements of the application.

For developers, Microchip offers comprehensive support in the form of development tools, software libraries, and extensive documentation, making the integration of the PIC18F66J60-I/PT into projects as seamless as possible. Whether for a seasoned engineer or a hobbyist, this microcontroller is an excellent choice for adding Ethernet connectivity and robust control to your next project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4547 $52.1829
17+ $6.1167 $103.9839
26+ $5.9255 $154.0630
35+ $5.7344 $200.7040
46+ $5.5433 $254.9918
61+ $4.9698 $303.1578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess