EN
  • EN
  • DE
  • IT

PIC18F66K40T-I/PT

Part No PIC18F66K40T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.5K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 45x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F66K40
Other Names PIC18F66K40T-I/PTTR,PIC18F66K40T-I/PTDKR,PIC18F66K40T-I/PTCT,PIC18F66K40T-I/PT
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264323-PIC18F66K40T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66K40T-I/PT CAD Model

Description

Microchip Technology PIC18F66K40T-I/PT Microcontroller

The Microchip Technology PIC18F66K40T-I/PT is a high-performance microcontroller that is part of the PIC18 family, renowned for its versatility and efficiency in a wide range of applications. The device comes in a TQFP-64 package, offering a compact form factor suitable for space-constrained applications.

This microcontroller is built around an advanced 8-bit architecture that can run at a maximum speed of 64 MHz, thanks to its internal oscillator, providing a perfect blend of processing power and energy efficiency. The PIC18F66K40T-I/PT features a robust set of peripherals, which include:

  • 64 KB of Flash memory, allowing for ample program storage.
  • 4 KB of RAM, ensuring smooth operation and data handling.
  • 1 KB of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data.

With a wide operating voltage range of 1.8V to 5.5V, the PIC18F66K40T-I/PT is suitable for both battery-powered and line-powered applications. Its power management features, including multiple sleep modes, provide options for optimizing power consumption based on the specific needs of the application.

The microcontroller comes with an array of integrated peripherals designed to facilitate complex tasks and enhance functionality without the need for additional components. Some of these peripherals include:

  • Multiple communication interfaces such as UART, SPI, and I2C for easy connectivity with other devices.
  • 10-bit, up to 35-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Two Comparators and a Complementary Waveform Generator (CWG) for various control applications.
  • Five 16-bit Timers/Counters for precise event timing and measurement.

The PIC18F66K40T-I/PT also features enhanced safety and reliability with its Brown-Out Reset (BOR), Watchdog Timer (WDT), and Extended Watchdog Timer (EWDT), ensuring that the system can recover from unexpected conditions.

Designed for use in embedded control applications, this microcontroller is ideal for industries such as automotive, consumer electronics, industrial automation, and IoT. Its robust feature set, combined with Microchip's reputation for quality and support, makes the PIC18F66K40T-I/PT a solid choice for engineers and designers looking for a reliable and scalable microcontroller solution.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5246 $55.2460
23+ $4.5331 $104.2613
35+ $4.3914 $153.6990
48+ $4.2497 $203.9856
61+ $4.1081 $250.5941
82+ $3.6831 $302.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess