EN
  • EN
  • DE

PIC18F8310-I/PT

Part No PIC18F8310-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 80TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F8310
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F8310IPT
Standard Package 119
Win Source Part Number 1321952-PIC18F8310-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F8310-I/PT CAD Model

Description

The PIC18F8310-I/PT is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This microcontroller is part of Microchip's advanced PIC18F family, known for their enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology.

Key Features:

  • Core: PIC18 with an 8-bit architecture, providing a perfect balance between power consumption and processing capability.
  • Speed: Offers a maximum CPU speed of 40MHz, delivering robust performance for time-critical applications.
  • Program Memory: Comes with 32KB of flash memory, allowing ample space for complex programs and algorithms.
  • RAM: Equipped with 2048 bytes of RAM, enabling efficient data handling and storage for running applications.
  • Data EEPROM: 256 bytes of EEPROM, providing reliable non-volatile storage for important data.
  • I/O Pins: Features 36 I/O pins, offering extensive interfacing capabilities with peripherals and external devices.
  • Analog-to-Digital Converter: Integrated 10-bit A/D converter with up to 16 channels, enabling precise measurement of analog signals.
  • Communication Interfaces: Supports multiple communication protocols including SPI, I2C, and USART, facilitating easy connectivity and data exchange with other devices.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The PIC18F8310-I/PT is ideal for a wide range of applications, including but not limited to industrial control systems, automotive applications, robotics, consumer electronics, and communication systems. Its robust feature set and adaptability make it a go-to choice for engineers and developers looking to create sophisticated and reliable embedded solutions.

Ordering Information:

When ordering this microcontroller, use the full part number PIC18F8310-I/PT to ensure the correct product configuration. For additional information, datasheets, and support, visit the official Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess