EN
  • EN
  • DE

PIC18F8410-I/PT

Part No PIC18F8410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 80TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F8410
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F8410IPT
Standard Package 119
Win Source Part Number 1316755-PIC18F8410-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F8410-I/PT CAD Model

Description

Microchip Technology PIC18F8410-I/PT Microcontroller

The PIC18F8410-I/PT is a high-performance microcontroller from Microchip Technology, renowned for its robust design and versatile features that cater to a wide range of applications. This microcontroller is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters.

The device operates at a maximum frequency of 40 MHz, providing ample processing power for complex tasks. With a 48 Kbytes of flash memory, the PIC18F8410-I/PT offers a generous amount of space for program storage, making it suitable for intricate software applications. Additionally, it boasts 3328 bytes of RAM and 1024 bytes of EEPROM, which are essential for data storage and retention during power cycles.

One of the standout features of this microcontroller is its 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise sensor readings and analog input conversion. This is particularly useful for embedded systems that require accurate data acquisition from the physical environment.

The PIC18F8410-I/PT also supports various communication protocols, including SPI, I2C, and USART, providing versatile connectivity options for peripheral devices. This makes it an excellent choice for applications that require communication with sensors, actuators, and other microcontrollers or for systems that need serial connectivity.

Designed with power efficiency in mind, the microcontroller features Power Managed modes, which include Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to minimize power consumption during idle periods. The device is also equipped with a Watchdog Timer (WDT) to ensure reliable operation by resetting the system in case of software anomalies.

The TQFP (Thin Quad Flat Package) form factor of the PIC18F8410-I/PT, denoted by the '-I/PT' suffix, ensures a compact footprint for space-constrained applications. This package is ideal for surface-mount technology, providing a secure and reliable connection to the printed circuit board.

Overall, the PIC18F8410-I/PT from Microchip Technology is a powerful and flexible microcontroller that is well-suited for advanced control systems, industrial automation, consumer electronics, and many other embedded system applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess