EN
  • EN
  • DE

PIC18F86K22-I/PT

Part No PIC18F86K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Number of I/O 69
Family Name PIC18F86K22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851111-PIC18F86K22-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F86K22-I/PT CAD Model

Description

Microchip Technology PIC18F86K22-I/PT Microcontroller

The PIC18F86K22-I/PT is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This microcontroller is part of the PIC18F K22 family, known for its advanced features and capabilities that cater to the demands of complex and sophisticated electronic systems.

Key Features:

  • Core: The device is built on a high-performance PIC18 core with an operating speed of up to 64 MHz, providing robust processing capabilities for demanding applications.
  • Memory: It comes with an ample 64 KB of Flash program memory and 3,904 bytes of RAM, ensuring sufficient space for application code and data handling.
  • Digital Communication: Equipped with multiple communication peripherals including two Enhanced USARTs, two MSSP modules supporting SPI and I²C, and an Enhanced Addressable USART (EAUSART), it offers versatile connectivity options.
  • Timers and PWM: The device features four 16-bit timers, three Enhanced Capture/Compare/PWM (ECCP) modules, and one standard CCP module, making it ideal for timing-sensitive tasks and PWM applications such as motor control.
  • Analog Features: With 12 channels of 10-bit Analog-to-Digital Converters (ADC), three comparators, and a Programmable Voltage Reference (PVR), the PIC18F86K22-I/PT excels in handling analog signals and sensor interfacing.
  • Power Management: The microcontroller supports several power modes, including Power Managed modes and Idle and Sleep modes, allowing for efficient power consumption.
  • Package: The PIC18F86K22-I/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact solution for space-constrained applications.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, accommodating various power supply configurations.

Applications:

The versatility of the PIC18F86K22-I/PT makes it suitable for a broad spectrum of applications, such as industrial control systems, automotive applications, consumer electronics, medical devices, and communication systems. Its rich set of features and peripherals enable developers to create highly integrated and efficient designs.

With its robust architecture, extensive memory, and comprehensive set of peripherals, the Microchip PIC18F86K22-I/PT stands as an excellent choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6666 $57.9996
13+ $7.9316 $103.1108
20+ $7.6837 $153.6740
27+ $7.4359 $200.7693
35+ $7.1880 $251.5800
47+ $6.4444 $302.8868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess