EN
  • EN
  • DE
  • IT

PIC18F86K90-I/PTRSL

Part No PIC18F86K90-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC18F86K90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889689-PIC18F86K90-I/PTRSL
Ultra Librarian 3D Model Ultra Librarian PIC18F86K90-I/PTRSL CAD Model

Description

Microchip Technology PIC18F86K90-I/PTRSL Microcontroller

The PIC18F86K90-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications requiring robust interfacing and processing capabilities. This powerful MCU is based on Microchip's PIC18 family, known for its sophisticated instruction set and efficient operation.

Key Features:

  • Core Processor: The device features a PIC18 core with an 8-bit architecture, providing a balance between power consumption and processing speed, making it suitable for a wide range of applications.
  • Clock Speed: It operates at a maximum speed of up to 64 MHz, allowing for swift execution of instructions and efficient system performance.
  • Program Memory: With 64KB of flash memory, it offers ample space for complex programs and algorithms.
  • RAM: The MCU is equipped with 3,904 bytes of RAM, facilitating efficient data handling and multitasking.
  • Data EEPROM: 1024 bytes of data EEPROM are available for non-volatile storage of critical data.
  • I/O Pins: It boasts 54 input/output pins, providing extensive interfacing capabilities with peripheral devices and sensors.
  • Communication Interfaces: The device supports multiple communication protocols, including I2C, SPI, and UART, for versatile connectivity options.
  • Analog-to-Digital Converter: A 12-bit, 22-channel ADC enables precise conversion of analog signals to digital data, ideal for sensor interfacing and data acquisition tasks.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Power Management: Enhanced power management features include Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for improved system stability and reduced power consumption.

Applications:

The PIC18F86K90-I/PTRSL microcontroller is well-suited for a variety of applications such as automotive systems, industrial control, home automation, and consumer electronics where robust performance and reliable operation are critical. Its extensive I/O capabilities and support for multiple communication protocols make it an ideal choice for complex and connected systems.

Package and Quality:

This MCU is available in a 80-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications. Microchip Technology's commitment to quality means this product is manufactured to the highest standards, ensuring consistent performance and long-term reliability for your projects.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,903 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess