EN
  • EN
  • DE

PIC18F86K90T-I/PT

Part No PIC18F86K90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC18F86K90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F86K90T-I/PTDKR, PIC18F86K90T-I/PTCT, PIC18F86K90T-I/PTTR, PIC18F86K90T-I/PT-ND
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889690-PIC18F86K90T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F86K90T-I/PT CAD Model

Description

PIC18F86K90T-I/PT - Microchip Technology

PIC18F86K90T-I/PT Microcontroller

The PIC18F86K90T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is part of the PIC18F K90 family and is well-suited for projects that require robust operation, extensive peripheral integration, and low power consumption.

With its 64-pin TQFP (Thin Quad Flat Pack) package, the PIC18F86K90T-I/PT provides a compact footprint while still offering ample I/O options for interfacing with sensors, actuators, and communication modules. The device operates at a voltage range of 1.8V to 5.5V, allowing for flexible power management and compatibility with both 3.3V and 5V logic levels.

This MCU features a 16-bit timer, 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, and two Enhanced Capture/Compare/PWM (ECCP) modules, making it an ideal choice for precision control applications. The 64KB of flash memory and 4KB of RAM ensure sufficient space for complex programs and data handling.

Communication is a strong suit for the PIC18F86K90T-I/PT, as it includes multiple serial interfaces such as SPI, I2C, and EUSART, enabling easy connectivity with peripheral devices and other microcontrollers. Moreover, its nanoWatt XLP technology ensures low power consumption for battery-powered and energy-conscious applications.

Programmers and developers will appreciate the extended instruction set, which facilitates efficient code compilation and execution. The MCU also supports in-circuit debugging and programming, simplifying the development process and accelerating time-to-market.

Overall, the PIC18F86K90T-I/PT from Microchip Technology is a versatile and powerful MCU that combines performance, integration, and energy efficiency to meet the demands of modern embedded systems. Whether it's for industrial control systems, home automation, automotive applications, or IoT devices, this MCU provides a reliable and scalable solution for your next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9204 $52.5672
42+ $2.3963 $100.6446
65+ $2.3214 $150.8910
90+ $2.2465 $202.1850
116+ $2.1716 $251.9056
155+ $1.9470 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess