EN
  • EN
  • DE

MKV11Z128VLF7

Part No MKV11Z128VLF7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KV
Package Tray
Number of I/O 40
Family Name MKV11Z12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851428-MKV11Z128VLF7
Ultra Librarian 3D Model Ultra Librarian MKV11Z128VLF7 CAD Model

Description

NXP MKV11Z128VLF7 Microcontroller

The NXP MKV11Z128VLF7 is a robust microcontroller designed to cater to a wide array of applications, particularly in the motor control and industrial automation sectors. This device is part of the Kinetis V Series MCUs that are built on the ARM Cortex-M0+ core, offering a perfect blend of energy efficiency and processing power.

With a CPU speed of up to 75 MHz, the MKV11Z128VLF7 is capable of handling complex tasks while maintaining a low-power operation that is crucial for embedded systems. It boasts 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage. The flash memory also includes a FlexMemory feature, which is a configurable block that can be used as additional program memory or as EEPROM for data storage, enhancing the flexibility of the device.

Connectivity and control are at the forefront of the MKV11Z128VLF7's capabilities. It includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for seamless integration with peripheral devices and other components within a system. Moreover, its comprehensive analog module includes a 16-channel 12-bit ADC, two comparators, and a 6-channel PWM, making it exceptionally well-suited for motor control applications where precise measurements and control are paramount.

Safety and reliability are key considerations in the design of the MKV11Z128VLF7. It features a robust set of safety features, including a watchdog timer, a CRC module to ensure the integrity of memory contents, and a low-voltage warning to safeguard against power supply issues. These features contribute to a stable and secure operation, which is essential for mission-critical industrial applications.

The package is a 48-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while still offering enough pins for a variety of inputs and outputs. This, combined with its operational temperature range of -40°C to +105°C, makes the MKV11Z128VLF7 a versatile solution that can withstand challenging environmental conditions.

Overall, the NXP MKV11Z128VLF7 microcontroller is an excellent choice for engineers looking for a high-performance, low-power MCU with advanced motor control capabilities and a rich set of features to enhance the reliability and functionality of their designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0664 $52.8632
30+ $3.3365 $100.0950
47+ $3.2322 $151.9134
64+ $3.1280 $200.1920
83+ $3.0237 $250.9671
111+ $2.7109 $300.9099
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess