EN
  • EN
  • DE
  • IT

PIC18F87K90-I/PT

Part No PIC18F87K90-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 1088942-PIC18F87K90-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F87K90-I/PT CAD Model

Description

Microchip Technology's PIC18F87K90-I/PT Microcontroller

The PIC18F87K90-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This MCU is part of Microchip's renowned PIC18 family, known for its robust architecture, rich feature set, and ease of use.

At the heart of the PIC18F87K90-I/PT lies an advanced 8-bit processor capable of executing instructions at a maximum speed of up to 16 MIPS (Million Instructions Per Second). This speed is achieved at a clock frequency of 64 MHz, making it suitable for time-critical applications. The device comes in a 80-pin TQFP (Thin Quad Flat Pack) package, which provides ample I/O options for interfacing with peripherals and other devices.

One of the standout features of this microcontroller is its integrated 128 KB of Flash memory, which allows for ample program storage. Additionally, it boasts 3,968 bytes of RAM and 1 KB of EEPROM, which can be utilized for data storage and retention across power cycles. The PIC18F87K90-I/PT also includes an array of built-in peripherals, such as:

  • 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise measurement of analog signals
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other PWM applications
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication for easy connectivity with sensors and other ICs
  • One Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • Charge Time Measurement Unit (CTMU) for touch sensing, time measurement, and other applications

Furthermore, the device includes a comprehensive set of safety and power-saving features, such as brown-out reset, extended watchdog timer, and various sleep modes for energy conservation. The PIC18F87K90-I/PT operates over an extended temperature range, making it suitable for industrial applications.

Whether you are developing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the PIC18F87K90-I/PT provides the flexibility, reliability, and performance required for sophisticated embedded designs. With Microchip's commitment to long-term availability and support, this MCU is an excellent choice for projects that demand stability and consistency over time.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3739 $50.6085
32+ $3.1604 $101.1328
50+ $3.0536 $152.6800
71+ $2.8400 $201.6400
92+ $2.7333 $251.4636
115+ $2.6265 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess