EN
  • EN
  • DE
  • IT

PIC18F97J60-I/PT

Part No PIC18F97J60-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 128KB Flash 1.8V/2.5V/3.3V 100-Pin TQFP Tray / IC MCU 8BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 41.667MHz
Number of I/O 70
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3808 x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 087014-PIC18F97J60-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F97J60
Introduction Date March 29, 2006
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F97J60-I/PT CAD Model

Description

Microchip Technology's PIC18F97J60-I/PT Microcontroller

The PIC18F97J60-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the evolving needs of embedded systems. This powerful MCU integrates a 10/100 Ethernet MAC and PHY, making it an ideal choice for networked applications. Its 128KB of flash memory and 3.8KB of RAM provide ample space for complex applications, while the 8 x 8 Single-Cycle Hardware Multiplier enhances its computational capabilities.

With a versatile 64-pin TQFP (Thin Quad Flat Package), the PIC18F97J60-I/PT offers a compact footprint for space-constrained designs. Its operational temperature range from -40°C to +85°C ensures reliable performance in harsh environments, making it suitable for industrial and outdoor applications. The MCU operates at a voltage range of 3.0V to 3.6V, balancing power efficiency with robust processing power.

Key features of the PIC18F97J60-I/PT include:

  • High-Performance RISC CPU: The device features a CISC architecture with 75 instructions, including a set optimized for 8x8 multiplication to accelerate math-intensive operations.
  • Extensive Communication Interfaces: In addition to its Ethernet capabilities, the MCU supports serial communication via SPI, I2C, and USART, making it adaptable to various communication protocols.
  • Robust Peripheral Set: This MCU is equipped with 10-bit Analog-to-Digital Converters (ADCs), multiple PWM outputs, and various timers, providing a solid foundation for control-oriented applications.
  • Programmable Low-Power Modes: The PIC18F97J60-I/PT includes several power-saving modes, allowing designers to optimize energy consumption for battery-powered or energy-sensitive systems.
  • In-Circuit Debugging: With built-in features for in-circuit debugging and programming, developers can streamline the development process and reduce time-to-market.

Whether you're developing sophisticated networked devices, industrial automation systems, or IoT solutions, the PIC18F97J60-I/PT offers a mix of performance, integration, and flexibility. Its comprehensive feature set and ease of use make it a top choice for engineers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
SRAM /
Lowest to $6.8609
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $71.9469
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.5128
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $3.7411
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $46.5153
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3425 $56.0550
14+ $7.6656 $107.3184
21+ $7.4261 $155.9481
28+ $7.1865 $201.2220
36+ $6.9470 $250.0920
49+ $6.2283 $305.1867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,223 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess