EN
  • EN
  • DE

PIC18LF1320T-I/SS

Part No PIC18LF1320T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® 18F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC18LF1320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF1320T-I/SSCT, PIC18LF1320T-I/SSDKR, PIC18LF1320T-I/SSTR, PIC18LF1320T-I/SS-ND, PIC18LF1320T-I/SS-NDR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889694-PIC18LF1320T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF1320T-I/SS CAD Model

Description

Microchip Technology's PIC18LF1320T-I/SS Microcontroller

The PIC18LF1320T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the renowned PIC18F family, known for its robust architecture, rich feature set, and flexibility, making it an ideal choice for designers looking to balance power consumption and processing capabilities.

Encased in a compact SSOP-20 (Shrink Small Outline Package) form factor, the PIC18LF1320T-I/SS offers a perfect blend of power efficiency and space-saving design. It operates at a voltage range of 2.0V to 5.5V, which allows for low-power operation, making it suitable for battery-powered and portable applications.

With an enhanced flash memory of 4KB, this MCU provides ample space for complex program code. The flash technology ensures high endurance and low power consumption, with the added benefit of self-programmability for in-circuit upgrades. The device also features 256 bytes of EEPROM and 256 bytes of RAM, offering sufficient data storage for most control tasks.

The PIC18LF1320T-I/SS boasts a robust 10-bit, 5-channel Analog-to-Digital Converter (ADC), which enables precise sensor interfacing and data acquisition. This feature is critical for applications requiring accurate analog signal processing, such as in the fields of industrial control systems, instrumentation, and monitoring devices.

For connectivity, this MCU includes a versatile set of peripherals. It has a Capture/Compare/PWM (CCP) module for enhanced pulse width modulation control and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication protocols for easy interfacing with other digital devices.

Designed to perform in extreme conditions, the PIC18LF1320T-I/SS operates within a temperature range of -40°C to +85°C, ensuring reliability and stability across different environments. Additionally, it features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for enhanced operational safety.

With its combination of power efficiency, memory capabilities, and robust I/O options, the PIC18LF1320T-I/SS from Microchip Technology stands out as a versatile microcontroller that can drive innovation across a multitude of embedded system applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4361 $57.1805
11+ $9.3835 $103.2185
17+ $9.0903 $154.5351
23+ $8.7970 $202.3310
30+ $8.5038 $255.1140
40+ $7.6241 $304.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess