EN
  • EN
  • DE

PIC24FJ128DA106-I/PT

Part No PIC24FJ128DA106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC24FJ128DA106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930554-PIC24FJ128DA106-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128DA106-I/PT CAD Model

Description

Product Overview: PIC24FJ128DA106-I/PT

The PIC24FJ128DA106-I/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This particular MCU is part of the PIC24F series, which is well-known for its efficient operation and robust feature set.

Key Features:

  • Core: The PIC24FJ128DA106-I/PT is built around a 16-bit modified Harvard architecture that provides a balanced combination of processing power and energy efficiency, making it ideal for applications that require both attributes.
  • Memory: It comes equipped with 128KB of Flash memory and 8KB of RAM, offering ample space for complex code and data storage without the need for external memory components.
  • Graphics Interface: One of the standout features of this MCU is its integrated graphics controller with a 16-bit parallel master port, enabling designers to add advanced graphical user interfaces to their products without the need for an external graphics processor.
  • Timers and Communication: The device includes timers, input capture, output compare, PWM modules, and multiple communication interfaces such as I²C, SPI, and UART, providing versatility in control and data exchange tasks.
  • Operating Conditions: This MCU operates over a wide voltage range from 2.0V to 3.6V and is characterized for operation from -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Packaging: The PIC24FJ128DA106-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive to compact PCB layouts and is suitable for space-constrained applications.

Applications:

Thanks to its rich set of peripherals and the ability to drive graphical interfaces, the PIC24FJ128DA106-I/PT is an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive and Telematics
  • Medical Devices
  • Home Automation
  • Portable Instrumentation
  • Consumer Electronics

Overall, the PIC24FJ128DA106-I/PT by Microchip Technology is a versatile and powerful microcontroller that offers designers the flexibility to create sophisticated applications with minimal external components. Its integrated graphics capabilities and comprehensive set of peripherals make it a go-to choice for developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess