EN
  • EN
  • DE

SPC5746RK1MLU3

Part No SPC5746RK1MLU3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Tri-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series Automotive, AEC-Q100 MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 150MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 3.5V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934838-SPC5746RK1MLU3
Ultra Librarian 3D Model Ultra Librarian SPC5746RK1MLU3 CAD Model

Description

The SPC5746RK1MLU3 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed specifically for automotive and industrial applications. It is part of the MPC57xx family, which is renowned for its high performance, reliability, and advanced features tailored to meet the stringent requirements of modern embedded systems.

Key Features

  • Core: The SPC5746RK1MLU3 is equipped with a dual-core Power Architecture with cores running at up to 200 MHz, providing robust computational power and efficiency for complex tasks.
  • Memory: It includes 1MB of embedded flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: This MCU offers a range of communication interfaces, including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network), and Ethernet for versatile connectivity options in networked systems.
  • Timers and Analog Interfaces: It features an array of timers, ADCs (Analog-to-Digital Converters), and PWM (Pulse Width Modulation) modules to handle a variety of timing, measurement, and control tasks.
  • Safety and Reliability: The product is designed with advanced safety features, including ECC (Error Correction Code) and fault collection and control mechanisms, making it suitable for safety-critical applications that require ASIL-D compliance.

Applications

The versatile nature of the SPC5746RK1MLU3 MCU makes it ideal for a wide range of applications, such as:

  • Automotive control units including engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems requiring high-reliability control and real-time processing.
  • Motor control applications for electric and hybrid vehicles.

Environmental and Quality Standards

The SPC5746RK1MLU3 is built to comply with rigorous environmental and quality standards. It operates within the industrial temperature range and is qualified according to AEC-Q100 standards, ensuring performance in harsh conditions and automotive-grade quality.

With its robust feature set, the SPC5746RK1MLU3 MCU from NXP is an excellent choice for designers and engineers looking to develop high-performance, reliable, and secure embedded systems for automotive and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6887 $93.3774
3+ $38.3087 $114.9261
5+ $37.1115 $185.5575
6+ $35.9144 $215.4864
8+ $34.7173 $277.7384
10+ $31.1258 $311.2580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess