EN
  • EN
  • DE

PIC18LF13K50-I/SS

Part No PIC18LF13K50-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC18LF13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889696-PIC18LF13K50-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF13K50-I/SS CAD Model

Description

Microchip Technology PIC18LF13K50-I/SS Microcontroller

The PIC18LF13K50-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and adaptability to a multitude of embedded system applications. This MCU is an ideal choice for designers looking for a compact, yet powerful controller with USB functionality integrated into the chip.

Key Features:

  • CPU: The device features a PIC18 8-bit CPU, which provides a perfect blend of power and efficiency, ensuring smooth operation even in complex tasks.
  • Memory: It comes with 8KB of flash program memory, 512 bytes of RAM, and 256 bytes of EEPROM, which is ample for storing code and data for a wide range of applications.
  • USB 2.0 Interface: With a full-speed USB 2.0 compliant interface, this MCU can handle data transfer rates of up to 12 Mbps, making it suitable for USB-based applications without the need for external USB controllers.
  • I/O Ports: It offers up to 15 I/O pins, providing flexibility for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter: The 10-bit ADC with up to 9 channels allows the microcontroller to interface with analog sensors and convert their signals to digital values for processing.
  • Timers and Communication: The device includes timers, and support for SPI, I2C, and USART communication protocols, which are essential for time-sensitive tasks and serial communication with other devices.
  • Power Efficiency: Operating in a range of 2.0V to 5.5V, the PIC18LF13K50-I/SS is suitable for low-power applications. Its 'LF' designation indicates enhanced low-power features.
  • Package: The MCU is available in an SSOP-20 package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the PIC18LF13K50-I/SS makes it an excellent choice for a variety of applications, including but not limited to USB peripheral development, industrial control systems, automotive applications, custom PC peripherals, and hobbyist projects requiring USB connectivity.

Overall, the PIC18LF13K50-I/SS from Microchip Technology offers a powerful set of features in a small package, making it a go-to MCU for developers and engineers seeking a reliable and feature-rich microcontroller with USB capabilities.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess