EN
  • EN
  • DE
  • IT

PIC18LF24K22-I/MV

Part No PIC18LF24K22-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-UFQFN Exposed Pad
Manufacturer Package 28-UQFN (4x4)
Win Source Part Number 1238333-PIC18LF24K22-I/MV
Manufacturer Homepage www.microchip.com
Family Name PIC18LF24K22
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22-I/MV CAD Model

Description

Microchip Technology's PIC18LF24K22-I/MV

The PIC18LF24K22-I/MV is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC18 family and is notable for its low-power operation and versatile feature set which makes it an ideal choice for designers looking to balance power efficiency with robust functionality.

At the heart of the PIC18LF24K22-I/MV is an advanced 8-bit architecture that delivers the processing power necessary to handle complex computations and control tasks. It operates at a maximum frequency of 64 MHz, providing a swift response to real-time events, and it is equipped with 16 KB of flash memory, ensuring ample space for application code storage.

One of the standout features of this microcontroller is its extended voltage range, operating from 1.8V to 3.6V, which allows for flexibility in power-sensitive applications. The 'LF' designation in its name highlights its low-power capabilities, making it suitable for battery-operated devices where power conservation is crucial.

The PIC18LF24K22-I/MV also boasts a rich set of peripherals, including:

  • 25 I/O pins that provide the interface for connecting to external devices and sensors.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other PWM applications.
  • Three Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication, supporting protocols such as RS-232, RS-485, and LIN.
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, perfect for interfacing with various peripherals and sensors.
  • 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, providing precise measurement of analog signals.
  • Two analog comparators for real-time signal comparison and decision-making.

Furthermore, the device features a range of safety and monitoring functions, such as a Watchdog Timer (WDT), brown-out reset, and extended watchdog timer, which ensure reliable operation under varying conditions.

For development and debugging, the PIC18LF24K22-I/MV supports in-circuit debugging and programming via Microchip's MPLAB IDE and in-circuit serial programming (ICSP) technology. This ensures a seamless and efficient development process, from prototype to production.

Overall, the PIC18LF24K22-I/MV is a versatile and powerful microcontroller that is well-suited for applications requiring a balance between performance and power efficiency, such as industrial control systems, consumer electronics, automotive applications, and Internet of Things (IoT) devices.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess