EN
  • EN
  • DE

PIC18LF24K22-I/SP

Part No PIC18LF24K22-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF24
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655646-PIC18LF24K22-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22-I/SP CAD Model

Description

The PIC18LF24K22-I/SP from Microchip Technology is a high-performance microcontroller featuring a versatile 8-bit CPU designed for advanced level applications. This particular model is part of the PIC18F K22 family, which is well-known for its robust architecture, rich set of peripherals, and low power consumption.

With a 64 KB Flash memory and 3,936 bytes of RAM, this microcontroller provides ample space for complex applications and data-intensive operations. The device operates at a voltage range of 1.8V to 3.6V, which makes it ideal for battery-powered and portable applications where power efficiency is crucial.

Key Features:

  • CPU Speed: Up to 16 MIPS performance with a 64 MHz oscillator.
  • Program Memory: 64 KB Flash memory to store your application code.
  • RAM: 3,936 bytes of data memory for variables and runtime operations.
  • Data EEPROM: 1 KB of EEPROM for non-volatile data storage.
  • I/O Pins: 25 general-purpose I/O pins for versatile connectivity.
  • Timers: Multiple timers including three 8-bit and one 16-bit timer for precise event management and PWM generation.
  • Communication Peripherals: Integrated with USART, SPI, and I2C modules for multi-protocol serial communication.
  • Analog Features: 12-channel, 10-bit Analog-to-Digital Converter (ADC) and two comparators for analog interface.
  • Temperature Range: Industrial grade with an operational range from -40°C to +85°C.

The PIC18LF24K22-I/SP supports advanced features such as Enhanced Capture/Compare/PWM (ECCP) modules for complex waveform generation and motor control applications. It also includes a Charge Time Measurement Unit (CTMU) for touch sensing, precision time measurement, and other applications requiring high-resolution timing.

Designed with versatility in mind, this microcontroller is perfect for a wide range of applications, including industrial control systems, automotive, home appliances, and IoT devices. Its PDIP (Plastic Dual In-line Package) makes it suitable for prototyping and small-scale production. With its extensive feature set and Microchip's reputation for reliability, the PIC18LF24K22-I/SP is an excellent choice for designers looking for a robust and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess