EN
  • EN
  • DE

PIC18LF26J53-I/SS

Part No PIC18LF26J53-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 2.75V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18LF26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF26J53ISS
Standard Package 47
Win Source Part Number 1319123-PIC18LF26J53-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF26J53-I/SS CAD Model

Description

Microchip Technology's PIC18LF26J53-I/SS Microcontroller

The PIC18LF26J53-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is designed for embedded systems requiring low power consumption, advanced communication interfaces, and robust peripheral integration. With its enhanced features and capabilities, the PIC18LF26J53-I/SS is an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an extended instruction set for efficient operation and programming flexibility.
  • Speed: It operates at a maximum frequency of 48 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: The MCU comes with 64 KB of flash memory for program storage and 3,840 bytes of RAM for data handling, ensuring ample space for application code and variables.
  • Low Power: As part of Microchip's low-power portfolio, the PIC18LF26J53-I/SS features nanoWatt XLP technology for extreme low-power consumption, making it suitable for battery-powered and power-sensitive applications.
  • USB Interface: It includes a full-speed USB 2.0 compliant interface with integrated oscillator to reduce external component count, supporting easy connectivity with computers and other USB host devices.
  • Peripherals: A rich set of peripherals is integrated, including analog-to-digital converters (ADCs), serial communication modules (EUSART, SPI, I2C), timers, and more to support diverse application requirements.
  • Package: The MCU is available in a 28-pin SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications.

Applications:

The versatility of the PIC18LF26J53-I/SS makes it suitable for a variety of applications, including:

  • Portable devices
  • Medical monitoring systems
  • Smart sensors
  • Automotive accessories
  • Home automation systems
  • USB peripherals

With its robust integration of memory, peripherals, and low-power capabilities, the PIC18LF26J53-I/SS from Microchip Technology stands out as a solid choice for developers looking for a reliable and efficient microcontroller to power their next innovative project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess