EN
  • EN
  • DE

PIC18LF27J13-I/SP

Part No PIC18LF27J13-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SPDIP / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 2.75V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF27
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF27J13ISP
Standard Package 15
Win Source Part Number 1322759-PIC18LF27J13-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF27J13-I/SP CAD Model

Description

Microchip Technology's PIC18LF27J13-I/SP Microcontroller

The PIC18LF27J13-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and computational capability. This MCU is part of the popular PIC18 family, which is well-known for its robust instruction set, versatile peripherals, and ease of use, making it an ideal choice for a wide range of applications including industrial control systems, automotive devices, consumer electronics, and more.

Featuring a 28-pin SPDIP (Single in-line Package) form factor, the PIC18LF27J13-I/SP operates at a voltage range of 2.0V to 3.6V, catering to low-power applications while still delivering the processing power needed for complex tasks. The 'LF' in its name indicates that this is a low-power variant, specifically designed for battery-powered and power-sensitive applications.

Key Features:

  • Enhanced Flash Memory: With 128KB of flash memory, it provides ample space for application code, which is essential for advanced applications that require larger code sizes.
  • High Performance: The MCU operates at a maximum frequency of 48MHz, providing a high-speed computational engine that can handle complex algorithms and processes efficiently.
  • Rich Peripheral Set: This includes 25 I/O pins, 8 x 10-bit ADC channels, 2 comparators, and multiple communication interfaces such as SPI, I2C, and USART, giving developers the flexibility to connect a wide array of external devices.
  • Flexible Oscillator Structure: The device supports various oscillator options, including an internal oscillator block, providing versatile clocking configurations to meet different application requirements.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

Due to its robust feature set, the PIC18LF27J13-I/SP is suited for a diverse range of applications, from simple to complex. It's particularly useful in scenarios where power consumption is critical, such as portable medical devices, smart sensors, and low-power wireless systems. Its ample I/O capabilities and extensive memory also make it an excellent choice for home automation systems, security systems, and other embedded control applications.

In conclusion, the PIC18LF27J13-I/SP microcontroller from Microchip Technology is a versatile, high-performance MCU that delivers the efficiency and functionality required for today's innovative electronic designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2816 $71.4080
10+ $11.7186 $117.1860
16+ $11.3525 $181.6400
22+ $10.9864 $241.7008
28+ $10.6202 $297.3656
37+ $9.5218 $352.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,036 pieces
In Stock: 2,018 pieces Factory Stock: 2,018 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess