EN
  • EN
  • DE

PIC18LF4510-I/PT

Part No PIC18LF4510-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF4510
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF4510-I/PT-NDR
Standard Package 160
Win Source Part Number 1322041-PIC18LF4510-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF4510-I/PT CAD Model

Description

Microchip Technology's PIC18LF4510-I/PT Microcontroller

The PIC18LF4510-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of embedded system applications. This powerful MCU is built on Microchip's PIC18 architecture, which is well-suited for projects requiring complex algorithms and multitasking processes.

At the heart of the PIC18LF4510-I/PT lies a robust 8-bit processor that operates at a maximum frequency of 40 MHz. This processor is capable of executing instructions efficiently, thanks to its enhanced flash memory technology, which also allows for self-programmable under software control. With 32KB of flash memory, the device offers ample space for application code, while 1536 bytes of RAM ensure smooth data processing and storage.

The microcontroller features a wide operating voltage range of 2.0V to 5.5V, making it versatile for use in low-power and battery-operated applications. Its low-power design is further complemented by various power-managing modes such as Power-Save, Standby, and Sleep modes, which are essential for energy-critical designs.

The PIC18LF4510-I/PT is equipped with an array of peripherals that enhance its functionality. It includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) which provides accurate analog signal measurement, making it ideal for sensor interfacing. Additionally, it offers two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for motor control and other PWM-based applications.

Connectivity options are robust with the inclusion of serial communication interfaces like USART, SPI, and I2C, enabling the MCU to communicate with other devices, sensors, and networks. The device also features a dual oscillator system which includes a primary oscillator and a secondary oscillator for the clock system, ensuring accurate timing and system control.

Encased in a 44-pin TQFP (Thin Quad Flat Pack) package, the PIC18LF4510-I/PT is designed for space-constrained applications while providing sufficient I/O ports for interfacing with external components. Its extended temperature range ensures reliable operation across diverse environments.

Overall, the PIC18LF4510-I/PT from Microchip Technology is a feature-rich and reliable microcontroller that is ideal for advanced embedded system applications, ranging from automation to consumer electronics, and from medical devices to industrial control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess