EN
  • EN
  • DE

PIC18LF4585-I/ML

Part No PIC18LF4585-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44QFN / MCU 8-bit PIC RISC 48KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792174-PIC18LF4585-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4585
Introduction Date July 10, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4585-I/ML CAD Model

Description

Microchip Technology's PIC18LF4585-I/ML Microcontroller

The PIC18LF4585-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is part of the extensive PIC18 family, which is well-known for its robust architecture, versatile features, and reliability in a wide range of applications. The PIC18LF4585-I/ML is particularly designed for advanced embedded systems that require low power consumption and high computational performance.

Featuring a 8-bit architecture, this microcontroller is equipped with an enhanced Flash memory technology, providing up to 32KB of program memory. It is ideal for developers looking for an MCU with ample space to store complex programs and routines. The device also includes 1536 bytes of RAM and 256 bytes of EEPROM, which are perfect for data logging operations and dynamic memory allocation.

One of the key advantages of the PIC18LF4585-I/ML is its integrated 10-bit, 13-channel analog-to-digital converter (ADC), which offers precise analog signal measurements, making it suitable for sensor interfacing and real-time data acquisition tasks. The MCU also boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for motor applications and other PWM-based tasks.

This microcontroller operates at a voltage range of 2.0V to 5.5V, catering to low-power and battery-powered applications without compromising performance. The PIC18LF4585-I/ML also supports a variety of serial communication interfaces, including SPI, I2C, and USART, allowing for flexible connectivity options with other devices and peripherals.

Designed with a 44-pin QFN (Quad Flat No-lead) package, the PIC18LF4585-I/ML ensures a compact footprint on PCBs, making it an excellent choice for space-constrained designs. Additionally, it features an extended temperature range, making it robust and reliable for industrial-grade applications that may encounter harsh environmental conditions.

Overall, the PIC18LF4585-I/ML from Microchip Technology is a versatile and powerful microcontroller that provides a perfect balance of power efficiency, memory capacity, and advanced features, suitable for a diverse array of sophisticated electronic designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess