EN
  • EN
  • DE

PIC18LF45J10-I/ML

Part No PIC18LF45J10-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin High-Performance RISC Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238345-PIC18LF45J10-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF45J10
Introduction Date June 26, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF45J10-I/ML CAD Model

Description

Microchip Technology's PIC18LF45J10-I/ML Microcontroller

The PIC18LF45J10-I/ML is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management and robust performance. This microcontroller is part of the popular PIC18 family, which is renowned for its enhanced features, including a rich set of peripherals and a versatile instruction set optimized for control applications.

With its core running at up to 10 MIPS (Million Instructions Per Second), the PIC18LF45J10-I/ML provides the computational power necessary for complex tasks, while its low-power features make it ideal for battery-operated and power-sensitive designs. This microcontroller operates at a voltage range of 2.0V to 5.5V, ensuring compatibility with both digital and analog circuits.

The device is equipped with 32KB of flash memory, providing ample space for application code, and 2KB of RAM for data processing. The inclusion of 256 bytes of EEPROM allows for data storage that persists through power cycles, which is crucial for applications that require non-volatile memory storage.

One of the key features of the PIC18LF45J10-I/ML is its rich set of integrated peripherals. These include an 8-channel 10-bit Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing. The microcontroller also boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for motor applications and other systems requiring precise timing and PWM functionality.

Communication interfaces on the PIC18LF45J10-I/ML include a synchronous serial port that can be configured for SPI or I2C communication, as well as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, making it easy to interface with other microcontrollers, sensors, and peripherals.

The microcontroller comes in a compact 44-pin QFN (Quad Flat No-lead) package, designated by the 'ML' suffix in its part number, which is suitable for space-constrained applications. The 'I' in the part number indicates the industrial temperature range, making this microcontroller reliable in extreme environments.

Overall, the PIC18LF45J10-I/ML from Microchip Technology is a versatile and powerful microcontroller that provides a perfect blend of performance, power efficiency, and integrated features for a wide array of electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess