EN
  • EN
  • DE

PIC18F2420-I/SP

Part No PIC18F2420-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238186-PIC18F2420-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2420
Introduction Date September 02, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F2420-I/SP CAD Model

Description

Microchip Technology PIC18F2420-I/SP Microcontroller

The PIC18F2420-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to automotive applications. This microcontroller is part of the PIC18F family, known for their enhanced features, including a rich instruction set, versatile I/O capabilities, and robust peripheral integration.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an 8-bit architecture, offering a perfect blend of computational power and ease of use for complex tasks and multitasking.
  • Speed: With a maximum operating speed of up to 40 MHz, this MCU provides swift processing capabilities that are essential for real-time applications.
  • Program Memory: It comes with 16KB of flash memory, which allows for ample space to store application code and data.
  • RAM: The PIC18F2420-I/SP is equipped with 768 bytes of RAM, facilitating efficient data manipulation and buffer storage.
  • EEPROM: 256 bytes of EEPROM are also included, providing non-volatile storage for critical data that must persist through power cycles.
  • I/O Pins: The microcontroller features 25 I/O pins, offering flexibility in interfacing with external devices and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit, 13-channel ADC allows for accurate analog signal measurement, making it ideal for sensor interfacing and data acquisition applications.
  • Communication Peripherals: A variety of communication interfaces are available, including USART, SPI, and I2C modules, enabling the MCU to communicate with other devices and form connected systems.
  • Power Management: The device supports a wide operating voltage range from 2.0V to 5.5V, and features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.
  • Package: The PIC18F2420-I/SP is available in a 28-pin SPDIP (Single In-line Package) form factor, suitable for through-hole mounting and prototyping.

Overall, the PIC18F2420-I/SP from Microchip Technology is a versatile and reliable microcontroller that offers a rich set of features to support complex and demanding applications. Its robust design, coupled with extensive documentation and support from Microchip, makes it an excellent choice for both hobbyists and professional developers.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1553 $52.6212
10+ $10.7941 $107.9410
15+ $10.4568 $156.8520
20+ $10.1195 $202.3900
26+ $9.7821 $254.3346
35+ $8.7702 $306.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess