EN
  • EN
  • DE

PIC18LF4685-I/P

Part No PIC18LF4685-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 40DIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF4685
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF4685IP
Standard Package 10
Win Source Part Number 1322702-PIC18LF4685-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4685-I/P CAD Model

Description

The PIC18LF4685-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of Microchip's extensive range of PIC18 microcontrollers, designed for advanced applications that require robust performance in a low-power package. It's an ideal choice for developers working on automotive, industrial, appliances, and consumer electronics, where efficiency and reliability are paramount.

Key Features

  • Core: PIC18 with an 8-bit architecture that offers a perfect balance between power consumption and processing capability.
  • Speed: This unit operates at a maximum frequency of 10 MHz, providing a swift response for a wide array of applications.
  • Memory: Comes with 96 KB of flash memory and 3,328 bytes of RAM, which is sufficient for complex programs and data-intensive operations.
  • I/O Pins: Features 40 programmable input/output pins, allowing for versatile connectivity and interface options with other components and peripheral devices.
  • Power Supply: The low power (LF) version operates in a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Communication Interfaces: Equipped with multiple communication peripherals including USART, SPI, and I2C, for easy integration with other digital systems.
  • Analog Features: It includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, enhancing its capabilities in processing and interpreting analog signals.
  • Timers: Multiple timers with Watchdog Timer for reliable system performance and reset functions.

Applications

The versatility of the PIC18LF4685-I/P makes it suitable for a wide range of applications. It is commonly used in automotive systems for engine management and safety controls, in industrial automation for sensor interfacing and process control, in consumer electronics for smart appliances, and in communication devices where reliable data processing is required.

Package and Availability

The PIC18LF4685-I/P comes in a 40-pin PDIP (Plastic Dual In-line Package), which is easy to handle and solder on both prototyping boards and final PCBs. It is widely available through Microchip Technology's distribution channels, ensuring that designers and manufacturers can easily incorporate this MCU into their product designs.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess