EN
  • EN
  • DE

PIC18LF46K22T-I/PT

Part No PIC18LF46K22T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF46
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF46K22T-I/PTCT,PIC18LF46K22T-I/PTDKR,PIC18LF46K22T-I/PT-ND,PIC18LF46K22T-I/PTTR
Standard Package 1,200
Win Source Part Number 1319228-PIC18LF46K22T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF46K22T-I/PT CAD Model

Description

Product Overview: PIC18LF46K22T-I/PT

The PIC18LF46K22T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC18F K22 family and is designed to offer both power efficiency and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and more.

Key Features

  • Core: The MCU is built around a high-performance 8-bit PIC18 core with an extended instruction set for enhanced computational capabilities.
  • Speed: It operates at a maximum frequency of 64 MHz, providing swift execution of instructions and efficient system performance.
  • Memory: The device includes 64 KB of flash memory, 4 KB of RAM, and 1 KB of EEPROM, offering ample space for complex programs and data storage.
  • I/O Pins: It boasts 35 programmable input/output pins, enabling flexible interfacing with peripherals and external devices.
  • Analog-to-Digital Converter: Equipped with a 10-bit, 28-channel Analog-to-Digital Converter (ADC), it allows for precise measurement of analog signals.
  • Communication Interfaces: The MCU supports multiple serial communication interfaces, including SPI, I2C, and EUSART, facilitating easy connectivity and data exchange with other devices.
  • Power Management: The PIC18LF46K22T-I/PT is designed for low-power operation with nanoWatt XLP technology, ensuring energy efficiency in battery-powered applications.
  • Temperature Range: It is operational over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Packaging: The device comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and compact PCB designs.

Applications

The versatile nature of the PIC18LF46K22T-I/PT makes it suitable for a broad array of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics
  • Home automation and smart devices
  • Medical devices
  • Consumer electronics
  • Communication systems

With its robust feature set and Microchip's commitment to quality, the PIC18LF46K22T-I/PT is a reliable choice for developers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0015 $56.0120
18+ $5.7448 $103.4064
27+ $5.5653 $150.2631
38+ $5.3857 $204.6566
49+ $5.2062 $255.1038
65+ $4.6676 $303.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess