EN
  • EN
  • DE

PIC18LF67K40-I/PT

Part No PIC18LF67K40-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001025-PIC18LF67K40-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tray
Package / Case 64-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18LF67K40
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian PIC18LF67K40-I/PT CAD Model

Description

Microchip Technology's PIC18LF67K40-I/PT Microcontroller

The PIC18LF67K40-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide array of applications requiring robust operation, flexibility, and ease-of-use. This microcontroller is part of the PIC18 family, known for its exceptional integration of advanced features in a cost-effective package. The PIC18LF67K40-I/PT is particularly well-suited for industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device features a high-performance 8-bit PIC18 core with an enhanced mid-range architecture, operating at speeds up to 64 MHz.
  • Memory: It boasts 128 KB of flash memory and 8 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Pins: With 53 programmable input/output pins, this MCU offers extensive interface options for peripherals and custom functionalities.
  • Communication: Comprehensive communication capabilities are included, with support for I2C, SPI, and UART serial interfaces, enabling easy integration with other components and systems.
  • Analog Features: The device comes with a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), five 8-bit Digital-to-Analog Converters (DACs), and two Comparators, providing precise analog signal processing.
  • Power Efficiency: As a "LF" variant, the PIC18LF67K40-I/PT is designed for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance in challenging environmental conditions.
  • Packaging: The MCU is available in a 64-pin TQFP package, which is ideal for space-constrained applications while still offering enough pins for complex tasks.

Development Support:

Microchip provides extensive support for development with the PIC18LF67K40-I/PT, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). This support, along with the PIC18LF67K40-I/PT's advanced features, enables rapid development and deployment of applications across multiple sectors.

Overall, the PIC18LF67K40-I/PT from Microchip Technology stands out as a versatile and reliable choice for designers looking to balance performance, power efficiency, and cost in their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7732 $51.9588
22+ $4.7370 $104.2140
33+ $4.5890 $151.4370
46+ $4.4409 $204.2814
59+ $4.2929 $253.2811
78+ $3.8488 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess