EN
  • EN
  • DE

PIC24EP128GP202-I/SO

Part No PIC24EP128GP202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24EP128GP202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889734-PIC24EP128GP202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24EP128GP202-I/SO CAD Model

Description

Microchip Technology PIC24EP128GP202-I/SO

The PIC24EP128GP202-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient operation, versatility, and robust feature set designed to cater to a wide range of applications. This 16-bit MCU is part of the PIC24EP family and is particularly suitable for embedded systems that require a balance between power consumption and processing capability.

Key Features

  • Enhanced CPU Performance: With its 70 MIPS operation (up to 140 MIPS in dual instruction mode), the PIC24EP128GP202-I/SO provides excellent computational speed for complex algorithms and real-time processing tasks.
  • Memory Capacity: It comes equipped with 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Signal Processing: The device includes a Digital Signal Processor (DSP) engine, which enhances its capability to handle specialized computational tasks efficiently.
  • Robust Peripheral Set: A comprehensive set of peripherals supports a variety of functions, including multiple timers, communication interfaces such as UART, SPI, and I2C, as well as analog-to-digital converters (ADCs) for interfacing with analog sensors and devices.
  • Flexible Power Management: The MCU features multiple power modes to optimize energy consumption, making it ideal for battery-operated devices and applications requiring energy efficiency.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package Type: The PIC24EP128GP202-I/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well into compact PCB designs.

Applications

The PIC24EP128GP202-I/SO is a versatile MCU that can be used in a multitude of applications, including but not limited to industrial control systems, automotive electronics, IoT devices, medical instruments, and consumer electronics. Its powerful DSP capabilities make it especially well-suited for applications involving audio processing, motor control, and other real-time computational demands.

Overall, the PIC24EP128GP202-I/SO from Microchip Technology stands out as a reliable and capable MCU option for designers and engineers looking to develop sophisticated embedded systems with stringent performance and power-efficiency requirements.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3797 $88.7594
4+ $36.4148 $145.6592
5+ $35.2760 $176.3800
7+ $34.1383 $238.9681
9+ $33.0007 $297.0063
12+ $29.5865 $355.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess