EN
  • EN
  • DE

PIC24EP256GP202-I/SS

Part No PIC24EP256GP202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SSOP / MCU 16-bit PIC RISC 256KB Flash 3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792189-PIC24EP256GP202-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24EP256GP202
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP202-I/SS CAD Model

Description

Microchip Technology's PIC24EP256GP202-I/SS Microcontroller

The PIC24EP256GP202-I/SS is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for advanced applications that require efficient power management, robust operation, and versatile interfacing options. This 16-bit MCU is part of the PIC24EP family, known for its Extended Performance (EP) features that provide designers with the capability to tackle complex embedded system challenges.

Key Features:

  • High-Performance CPU: The device is built around a modified Harvard architecture that enables it to deliver 70 MIPS (Million Instructions Per Second) at 3.3V, making it suitable for computationally intensive applications.
  • Ample Storage: With 256 KB of Flash memory and 16 KB of RAM, the PIC24EP256GP202-I/SS offers plenty of space for program storage and efficient run-time operations.
  • Digital Signal Processing: Enhanced with DSP instructions, this MCU supports applications that require signal processing capabilities such as digital filters and audio processing.
  • Robust I/O Capabilities: The device includes versatile I/O options with up to 21 channels of Peripheral Pin Select (PPS), allowing flexible pin mapping for digital communication peripherals.
  • Advanced Analog Features: It incorporates a 12-bit Analog-to-Digital Converter (ADC) with up to 13 channels, making it ideal for precision sensing and data acquisition tasks.
  • Operating Conditions: The MCU operates over a wide voltage range of 2.0V to 3.6V and is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Connectivity and Timers:

The PIC24EP256GP202-I/SS supports a variety of communication interfaces, including I²C, SPI, and UART modules, which provide seamless integration with external peripherals. It also features multiple 16-bit and 32-bit timers, which can be used for event timing, pulse generation, and PWM (Pulse Width Modulation) for motor control applications.

Package and Power Management:

This MCU comes in a 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. Its power management features such as multiple idle modes, sleep mode, and doze mode with dynamic clock gating help in reducing overall power consumption, making it suitable for battery-powered and energy-sensitive designs.

Overall, the PIC24EP256GP202-I/SS from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0993 $54.8937
20+ $5.0046 $100.0920
31+ $4.8482 $150.2942
43+ $4.6918 $201.7474
56+ $4.5354 $253.9824
74+ $4.0662 $300.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,051 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess