EN
  • EN
  • DE

PIC24EP256GP206-I/MR

Part No PIC24EP256GP206-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name PIC24EP256GP206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889740-PIC24EP256GP206-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP206-I/MR CAD Model

Description

Microchip PIC24EP256GP206-I/MR Microcontroller

The Microchip PIC24EP256GP206-I/MR is a high-performance, 16-bit microcontroller packed with a rich set of features and peripherals, making it an ideal choice for a wide range of applications including industrial control systems, automotive systems, and communication devices. This microcontroller is part of Microchip's enhanced PIC24E series, designed to deliver increased computational performance and greater flexibility.

Key Features:

  • CPU: The device is built around a powerful 16-bit dsPIC core, which is capable of executing instructions in a single cycle, resulting in efficient operation at up to 70 MIPS (Million Instructions Per Second).
  • Memory: With 256 KB of flash memory, the PIC24EP256GP206-I/MR offers ample space for complex applications, while 16 KB of RAM ensures smooth data handling and processing.
  • Digital Signal Processing: The integrated DSP engine provides enhanced capabilities for digital signal processing tasks, making it suitable for audio processing, sensor fusion, and control applications.
  • I/O Pins: It features up to 35 general-purpose I/O pins, which allows for flexible interfacing with a variety of peripherals and external devices.
  • Timers and Communication Interfaces: The microcontroller includes multiple timers, as well as serial communication interfaces such as UART, SPI, and I2C, enabling easy integration with other digital systems.
  • Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, the PIC24EP256GP206-I/MR can handle complex analog inputs, making it ideal for sensor-based applications.
  • Operating Voltage and Temperature Range: It operates within a voltage range of 3.0V to 3.6V and is designed to function across an industrial temperature range of -40°C to +85°C.
  • Packaging: The microcontroller is available in a 64-pin QFN package, ensuring a compact footprint for space-constrained applications.

Furthermore, the PIC24EP256GP206-I/MR supports advanced motor control algorithms and is equipped with a Charge Time Measurement Unit (CTMU) for touch sensing applications. Its robust design includes fail-safe clock monitoring, a flexible watchdog timer, and programmable brown-out reset, enhancing the reliability and safety of the system it controls.

For developers, Microchip provides comprehensive software and hardware support, including the MPLAB X Integrated Development Environment (IDE) and a suite of development tools, making the design process more accessible and reducing time to market.

Whether you are designing a sophisticated industrial control system or an innovative IoT device, the Microchip PIC24EP256GP206-I/MR microcontroller offers a perfect blend of performance, versatility, and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8476 $55.3904
9+ $11.3621 $102.2589
14+ $11.0071 $154.0994
19+ $10.6520 $202.3880
25+ $10.2969 $257.4225
33+ $9.2318 $304.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess