EN
  • EN
  • DE

PIC24EP512GP204T-I/ML

Part No PIC24EP512GP204T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24EP512GP204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889745-PIC24EP512GP204T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP204T-I/ML CAD Model

Description

Microchip Technology's PIC24EP512GP204T-I/ML

The PIC24EP512GP204T-I/ML is a high-performance, 16-bit microcontroller from the reputable Microchip Technology. This microcontroller is a part of the PIC24EP series, which is known for its enhanced features, low power consumption, and versatile interfacing capabilities. It is ideally suited for a wide range of applications, including industrial control systems, automotive applications, medical devices, and consumer electronics.

Key Features:

  • High Performance: With a CPU speed of up to 70 MIPS, this microcontroller can handle complex tasks and algorithms with ease.
  • Memory: It comes with a substantial 512 KB of flash memory and 48 KB of RAM, making it ideal for applications requiring significant code storage and data manipulation.
  • Digital Signal Processing (DSP) Capabilities: This device includes a DSP engine for enhanced mathematical processing, which is crucial for applications such as audio processing or advanced motor control.
  • Robust Peripheral Set: The PIC24EP512GP204T-I/ML is equipped with a variety of peripherals including UART, SPI, I2C modules, and up to 23 channels of 12-bit Analog-to-Digital Converters (ADCs), providing excellent interfacing capabilities.
  • Flexible Power Management: It features multiple power modes, including an idle mode and a sleep mode, to optimize power consumption for battery-powered applications.
  • Temperature Range: The microcontroller operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: It is available in a compact 44-pin QFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC24EP512GP204T-I/ML allows it to be used in a myriad of applications. Its DSP capabilities make it suitable for audio processing and advanced control systems. The robust peripheral set and significant memory resources are perfect for complex industrial automation systems and automotive control units. Additionally, its power efficiency and operational temperature range make it a reliable choice for portable medical devices and outdoor electronics.

Overall, the PIC24EP512GP204T-I/ML microcontroller from Microchip Technology is a powerful, versatile, and reliable solution for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess