EN
  • EN
  • DE

PIC24EP512GP806-I/PT

Part No PIC24EP512GP806-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Data RAM Size 24K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 24x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210140-PIC24EP512GP806-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP806-I/PT CAD Model

Description

Microchip Technology PIC24EP512GP806-I/PT Microcontroller

The PIC24EP512GP806-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a vast array of applications. This particular MCU is a part of Microchip's extensive PIC24EP family, which is designed to deliver increased computational performance and enhanced features while maintaining low power consumption.

This microcontroller is built around a 16-bit modified Harvard architecture that allows it to execute instructions efficiently with a system clock speed of up to 70 MIPS. The PIC24EP512GP806-I/PT is equipped with an impressive 512 KB of flash memory, providing ample space for complex applications and software. Additionally, it includes 48 KB of RAM for data storage, ensuring smooth and responsive operation even in data-intensive scenarios.

One of the standout features of this MCU is its extensive range of peripherals. It includes advanced analog features such as three analog comparators and a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise measurement capabilities for a variety of sensor inputs. The device also boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which are ideal for generating complex waveforms and implementing high-resolution PWM for motor control and other applications.

The PIC24EP512GP806-I/PT supports multiple communication protocols, including UART, SPI, and I2C, enabling it to interface with a wide range of external devices and sensors. This makes it a great choice for embedded systems that require connectivity and data exchange.

Designed for rugged environments, the MCU operates within an extended temperature range of -40°C to +85°C and comes in a 64-pin TQFP (Thin Quad Flat Package) form factor. It is also available in an industrial-grade version, ensuring high reliability for mission-critical applications.

Overall, the PIC24EP512GP806-I/PT microcontroller is a powerful and flexible solution for designers and engineers looking to develop sophisticated embedded systems. With its robust architecture, extensive memory, and a wide array of peripherals, it stands out as a top choice for applications ranging from industrial control systems to advanced consumer electronics.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2318 $56.1590
10+ $10.5072 $105.0720
15+ $10.1449 $152.1735
22+ $9.4203 $207.2466
28+ $9.0580 $253.6240
35+ $8.6956 $304.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess