EN
  • EN
  • DE

PIC24F04KA200T-I/ST

Part No PIC24F04KA200T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC24F04KA200
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655669-PIC24F04KA200T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC24F04KA200T-I/ST CAD Model

Description

Product Overview: PIC24F04KA200T-I/ST

The PIC24F04KA200T-I/ST is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller is built on Microchip's modified Harvard architecture that enables it to execute a substantial amount of throughput with low power consumption.

Key Features

  • CPU Speed: The device operates at a maximum speed of 32 MHz, providing robust processing capabilities for various applications.
  • Program Memory: It comes with 4 KB of flash memory, which is ideal for storing firmware and applications that require efficient space utilization.
  • RAM: The MCU is equipped with 512 bytes of RAM, ensuring smooth operation and data handling for real-time tasks.
  • I/O Pins: It offers 18 versatile input/output pins, allowing for flexible connection with peripherals and other components.
  • Analog Features: The microcontroller includes a 10-bit, up to 9-channel Analog-to-Digital Converter (ADC), which is perfect for interfacing with analog sensors and devices.
  • Temperature Range: This robust MCU operates within an extended temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • Power Management: With multiple power management modes, including Idle and Sleep, the PIC24F04KA200T-I/ST ensures efficient power usage, which is crucial for battery-operated devices.

Applications

The versatility of the PIC24F04KA200T-I/ST makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Package Information

This microcontroller comes in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, under the part number PIC24F04KA200T-I/ST, where "I" denotes the industrial temperature rating and "ST" signifies the TSSOP package type.

With its integrated features and Microchip's commitment to reliability, the PIC24F04KA200T-I/ST stands as a solid choice for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7233 $51.9563
26+ $3.8755 $100.7630
40+ $3.7544 $150.1760
56+ $3.6333 $203.4648
72+ $3.5122 $252.8784
96+ $3.1489 $302.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess